☰
PV300K4032T
PV300K4032T
Active
Description:  VARISTOR 470V 1.2KA 2SMD JLEAD
Manufacturer:  Stackpole Electronics
Datasheet:   PV300K4032T Datasheet
History Price: $0.84
In Stock: 36520
PV300K4032T Specification
Specification
Part No
PV300K4032T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
PV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
300 V
Maximum DC Volts
385 V
Varistor Voltage (Min)
470 V
Varistor Voltage (Typ)
1.2 kA
Varistor Voltage (Max)
10J
Current - Surge
1
Energy
-40℃ ~ 85℃ (TA)
Number of Circuits
-
Capacitance @ Frequency
Surface Mount, MLCV
Operating Temperature
2-SMD, J-Lead
Features
423 V
Mounting Type
517 V
Package / Case
150 pF @ 1 kHz
PV300K4032T PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)