Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Mixed Technology
/ Stackpole Electronics ESDU02A24VR25V
ESDU02A24VR25V
Active
Transient Voltage Suppressors (TVS) - Mixed Technology
Description:
TVS DEVICE POLYMER 25V 0402
Manufacturer:
Stackpole Electronics
Datasheet:
ESDU02A24VR25V Datasheet
History Price: $0.43
In Stock: 2760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ESDU02A24VR25V Specification
Specification
Part No
ESDU02A24VR25V
Category
Transient Voltage Suppressors (TVS) - Mixed Technology
Manufacturer
Stackpole Electronics
Series
ESDU
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
25V
Technology
Polymer
Applications
1
Mounting Type
General Purpose
Package / Case
Surface Mount
Supplier Device Package
0402 (1005 Metric)
Number of Circuits
402
Grade
-
Qualification
-
ESDU02A24VR25V PDF Datasheet
ESDU02A24VR25V Datasheet
Click and Download: ESDU02A24VR25V Datasheet
ESDU02A24VR25V Related Parts
ESD02A12VR17V
Stackpole Electronics
TVS DEVICE POLYMER 17V 0402
ESD02A12VR25V
Stackpole Electronics
TVS DEVICE POLYMER 25V 0402
ESD02A24VR25V
Stackpole Electronics
TVS DEVICE POLYMER 25V 0402
ESD02A3V3R17V
Stackpole Electronics
TVS DEVICE POLYMER 17V 0402
ESD02A3V3R25V
Stackpole Electronics
TVS DEVICE POLYMER 25V 0402
ESD02A5V5R17V
Stackpole Electronics
TVS DEVICE POLYMER 17V 0402
ESD02A5V5R25V
Stackpole Electronics
TVS DEVICE POLYMER 25V 0402
ESD03A12VR17V
Stackpole Electronics
TVS DEVICE POLYMER 17V 0603
ESD03A12VR25V
Stackpole Electronics
TVS DEVICE POLYMER 25V 0603
ESD03A24VR25V
Stackpole Electronics
TVS DEVICE POLYMER 25V 0603
ESD03A3V3R17V
Stackpole Electronics
TVS DEVICE POLYMER 17V 0603
ESD03A3V3R25V
Stackpole Electronics
TVS DEVICE POLYMER 25V 0603
ESDU02A24VR25V Compare Parts
ESDU02A24VR25V vs ESDU03A5V5R17V
ESDU02A24VR25V vs ESDU03A3V3R25V
ESDU02A24VR25V vs ESDU03A3V3R17V
ESDU02A24VR25V vs ESDU03A24VR25V
ESDU02A24VR25V vs ESDU03A12VR25V
ESDU02A24VR25V vs ESDU03A12VR17V
ESDU02A24VR25V vs ESDU02A5V5R25V
ESDU02A24VR25V vs ESDU02A5V5R17V
ESDU02A24VR25V vs ESDU02A3V3R25V
ESDU02A24VR25V vs ESDU02A3V3R17V
ESDU02A24VR25V vs ESDU02A12VR25V
ESDU02A24VR25V vs ESDU02A12VR17V
ESDU02A24VR25V vs ESD03A5V5R25V
ESDU02A24VR25V vs ESD03A5V5R17V
ESDU02A24VR25V vs ESD03A3V3R25V
ESDU02A24VR25V vs ESD03A3V3R17V
ESDU02A24VR25V vs ESD03A24VR25V
ESDU02A24VR25V vs ESD03A12VR25V
ESDU02A24VR25V vs ESD03A12VR17V
ESDU02A24VR25V vs ESD02A5V5R25V
ESDU02A24VR25V vs ESD02A5V5R17V
ESDU02A24VR25V vs ESD02A3V3R25V
ESDU02A24VR25V vs ESD02A3V3R17V
ESDU02A24VR25V vs ESD02A24VR25V
ESDU02A24VR25V vs ESD02A12VR25V
ESDU02A24VR25V vs ESD02A12VR17V
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend