☰
CV75K10B
CV75K10B
Active
Description:  MOV, 75V (Vrms), 10%, 10mm
Manufacturer:  Stackpole Electronics
Datasheet:   CV75K10B Datasheet
History Price: $0.14317
In Stock: 42160
CV75K10B Specification
Specification
Part No
CV75K10B
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
75 V
Maximum DC Volts
100 V
Varistor Voltage (Min)
108 V
Varistor Voltage (Typ)
120 V
Varistor Voltage (Max)
132 V
Current - Surge
2.5 kA
Energy
21J
Number of Circuits
1
Capacitance @ Frequency
950 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 10mm
CV75K10B PDF Datasheet
CV75K10B Related Parts
CV75K10BL1
CV75K10BL1
Bourns Inc
CV 75VRMS 10MM BULK L1
CV75K14BL1
CV75K14BL1
Bourns Inc
CV 75 K 14 B L1
CV75K05B
CV75K05B
Stackpole Electronics
MOV, 75V (Vrms), 10%, 5mm
CV75K05T
CV75K05T
Stackpole Electronics
MOV, 75V (Vrms), 10%, 5mm
CV75K07B
CV75K07B
Stackpole Electronics
MOV, 75V (Vrms), 10%, 7mm
CV75K07T
CV75K07T
Stackpole Electronics
MOV, 75V (Vrms), 10%, 7mm
CV75K10T
CV75K10T
Stackpole Electronics
MOV, 75V (Vrms), 10%, 10mm
CV75K20B
CV75K20B
Stackpole Electronics
MOV, 75V (Vrms), 10%, 20mm
CV75K20BL1
CV75K20BL1
Bourns Inc
CV 75VRMS 20MM BULK L1
CV75K20T
CV75K20T
Stackpole Electronics
MOV, 75V (Vrms), 10%, 20mm
CV75K5BL1
CV75K5BL1
Bourns Inc
CV 75VRMS 5MM BULK L1
CV75K7BL1
CV75K7BL1
Bourns Inc
CV 75VRMS 7MM BULK L1
CV75K10B Compare Parts
  • CV75K10B vs CV75K10BL1
  • CV75K10B vs CV75K7BL1
  • CV75K10B vs CV75K5BL1
  • CV75K10B vs CV75K20T
  • CV75K10B vs CV75K20BL1
  • CV75K10B vs CV75K20B
  • CV75K10B vs CV75K10T
  • CV75K10B vs CV75K07T
  • CV75K10B vs CV75K07B
  • CV75K10B vs CV75K05T
  • CV75K10B vs CV75K05B
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!