Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics CV460K10T
CV460K10T
Active
Varistors, MOVs
Description:
MOV, 460V (Vrms), 10%, 10mm
Manufacturer:
Stackpole Electronics
Datasheet:
CV460K10T Datasheet
History Price: $0.24407
In Stock: 10520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CV460K10T Specification
Specification
Part No
CV460K10T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
460 V
Maximum DC Volts
615 V
Varistor Voltage (Min)
675 V
Varistor Voltage (Typ)
750 V
Varistor Voltage (Max)
825 V
Current - Surge
2.5 kA
Energy
106J
Number of Circuits
1
Capacitance @ Frequency
200 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
Disc 10mm
CV460K10T PDF Datasheet
CV460K10T Datasheet
Click and Download: CV460K10T Datasheet
CV460K10T Related Parts
CV420K10BL1
Bourns Inc
CV 420 K 10 B L1
CV420K14BL1
Bourns Inc
CV 420 K 14 B L1
CV460K10BL1
Bourns Inc
CV 460 K 10 B L1
CV460K14BL1
Bourns Inc
CV 460 K 14 B L1
CV420K10B
Stackpole Electronics
MOV, 420V (Vrms), 10%, 10mm
CV420K10T
Stackpole Electronics
MOV, 420V (Vrms), 10%, 10mm
CV420K20B
Stackpole Electronics
MOV, 420V (Vrms), 10%, 20mm
CV420K20BL1
Bourns Inc
CV 420 K 20 B L1
CV420K20T
Stackpole Electronics
MOV, 420V (Vrms), 10%, 20mm
CV460K10B
Stackpole Electronics
MOV, 460V (Vrms), 10%, 10mm
CV460K20B
Stackpole Electronics
MOV, 460V (Vrms), 10%, 20mm
CV460K20BL1
Bourns Inc
CV 460 K 20 B L1
CV460K10T Compare Parts
CV460K10T vs CV460K10BL1
CV460K10T vs CV420K14BL1
CV460K10T vs CV420K10BL1
CV460K10T vs CV480K10T
CV460K10T vs CV460K20T
CV460K10T vs CV460K20BL1
CV460K10T vs CV460K20B
CV460K10T vs CV460K10B
CV460K10T vs CV420K20T
CV460K10T vs CV420K20BL1
CV460K10T vs CV420K20B
CV460K10T vs CV420K10T
CV460K10T vs CV420K10B
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you