Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics CV140K10T
CV140K10T
Active
Varistors, MOVs
Description:
MOV, 140V (Vrms), 10%, 10mm
Manufacturer:
Stackpole Electronics
Datasheet:
CV140K10T Datasheet
History Price: $0.14317
In Stock: 29350
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CV140K10T Specification
Specification
Part No
CV140K10T
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
140 V
Maximum DC Volts
180 V
Varistor Voltage (Min)
198 V
Varistor Voltage (Typ)
220 V
Varistor Voltage (Max)
242 V
Current - Surge
2.5 kA
Energy
37J
Number of Circuits
1
Capacitance @ Frequency
-40℃ ~ 85℃ (TA)
Operating Temperature
Through Hole
Features
Disc 10mm
Mounting Type
540 pF @ 1 kHz
Package / Case
-
CV140K10T PDF Datasheet
CV140K10T Datasheet
Click and Download: CV140K10T Datasheet
CV140K10T Related Parts
CV115K05B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K05T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K07B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K07T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K10B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K10BL1
Bourns Inc
CV 115 K 10 B L1
CV115K10T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K14BL1
Bourns Inc
CV 115VRMS 14MM BULK L1
CV115K20B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV115K20T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV130K05B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV130K05T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV140K10T Compare Parts
CV140K10T vs CV175K10BL1
CV140K10T vs CV150K7BL1
CV140K10T vs CV150K5BL1
CV140K10T vs CV150K20BL1
CV140K10T vs CV150K14BL1
CV140K10T vs CV150K10BL1
CV140K10T vs CV150K07T
CV140K10T vs CV150K07B-05
CV140K10T vs CV150K07B
CV140K10T vs CV150K05T
CV140K10T vs CV150K05B
CV140K10T vs CV140K20T
CV140K10T vs CV140K20B
CV140K10T vs CV140K14BL1
CV140K10T vs CV140K10BL1
CV140K10T vs CV140K10B-05
CV140K10T vs CV140K10B
CV140K10T vs CV140K07T-05
CV140K10T vs CV140K07T
CV140K10T vs CV140K05T
CV140K10T vs CV140K05B
CV140K10T vs CV130K20T
CV140K10T vs CV130K20B
CV140K10T vs CV130K14BL1
CV140K10T vs CV130K10T
CV140K10T vs CV130K10BL1
CV140K10T vs CV130K10B
CV140K10T vs CV130K07T
CV140K10T vs CV130K07B-05
CV140K10T vs CV130K07B
CV140K10T vs CV130K05T
CV140K10T vs CV130K05B
CV140K10T vs CV115K20T
CV140K10T vs CV115K20B
CV140K10T vs CV115K14BL1
CV140K10T vs CV115K10T
CV140K10T vs CV115K10BL1
CV140K10T vs CV115K10B
CV140K10T vs CV115K07T
CV140K10T vs CV115K07B
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much