Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics CV140K10B-05
CV140K10B-05
Active
Varistors, MOVs
Description:
MOV, 140V (Vrms), 10%, 10mm
Manufacturer:
Stackpole Electronics
Datasheet:
CV140K10B-05 Datasheet
History Price: $0.14317
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CV140K10B-05 Specification
Specification
Part No
CV140K10B-05
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
CV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
140 V
Maximum DC Volts
180 V
Varistor Voltage (Min)
198 V
Varistor Voltage (Typ)
220 V
Varistor Voltage (Max)
242 V
Current - Surge
2.5 kA
Energy
37J
Number of Circuits
1
Capacitance @ Frequency
-40℃ ~ 85℃ (TA)
Operating Temperature
Through Hole
Features
Disc 10mm
Mounting Type
540 pF @ 1 kHz
Package / Case
-
CV140K10B-05 PDF Datasheet
CV140K10B-05 Datasheet
Click and Download: CV140K10B-05 Datasheet
CV140K10B-05 Related Parts
CV115K05B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K05T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 5mm
CV115K07B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K07T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 7mm
CV115K10B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K10BL1
Bourns Inc
CV 115 K 10 B L1
CV115K10T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 10mm
CV115K14BL1
Bourns Inc
CV 115VRMS 14MM BULK L1
CV115K20B
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV115K20T
Stackpole Electronics
MOV, 115V (Vrms), 10%, 20mm
CV130K05B
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV130K05T
Stackpole Electronics
MOV, 130V (Vrms), 10%, 5mm
CV140K10B-05 Compare Parts
CV140K10B-05 vs CV175K10BL1
CV140K10B-05 vs CV150K7BL1
CV140K10B-05 vs CV150K5BL1
CV140K10B-05 vs CV150K20BL1
CV140K10B-05 vs CV150K14BL1
CV140K10B-05 vs CV150K10BL1
CV140K10B-05 vs CV150K07T
CV140K10B-05 vs CV150K07B-05
CV140K10B-05 vs CV150K07B
CV140K10B-05 vs CV150K05T
CV140K10B-05 vs CV150K05B
CV140K10B-05 vs CV140K20T
CV140K10B-05 vs CV140K20B
CV140K10B-05 vs CV140K14BL1
CV140K10B-05 vs CV140K10T
CV140K10B-05 vs CV140K10BL1
CV140K10B-05 vs CV140K10B
CV140K10B-05 vs CV140K07T-05
CV140K10B-05 vs CV140K07T
CV140K10B-05 vs CV140K05T
CV140K10B-05 vs CV140K05B
CV140K10B-05 vs CV130K20T
CV140K10B-05 vs CV130K20B
CV140K10B-05 vs CV130K14BL1
CV140K10B-05 vs CV130K10T
CV140K10B-05 vs CV130K10BL1
CV140K10B-05 vs CV130K10B
CV140K10B-05 vs CV130K07T
CV140K10B-05 vs CV130K07B-05
CV140K10B-05 vs CV130K07B
CV140K10B-05 vs CV130K05T
CV140K10B-05 vs CV130K05B
CV140K10B-05 vs CV115K20T
CV140K10B-05 vs CV115K20B
CV140K10B-05 vs CV115K14BL1
CV140K10B-05 vs CV115K10T
CV140K10B-05 vs CV115K10BL1
CV140K10B-05 vs CV115K10B
CV140K10B-05 vs CV115K07T
CV140K10B-05 vs CV115K07B
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much