☰
AV30K1210T401N
AV30K1210T401N
Active
Description:  MLV, AUTO, 30V (Vrms), 10%, 1210
Manufacturer:  Stackpole Electronics
History Price: $0.31512
In Stock: 41400
AV30K1210T401N Specification
Specification
Part No
AV30K1210T401N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
AV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
30 V
Maximum DC Volts
34 V
Varistor Voltage (Min)
42.3 V
Varistor Voltage (Typ)
47 V
Varistor Voltage (Max)
51.7 V
Current - Surge
400 A
Energy
2.3J
Number of Circuits
1
Capacitance @ Frequency
1.1 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
Surface Mount, MLCV
Mounting Type
1210 (3225 Metric)
Package / Case
-
AV30K1210T401N Related Parts
AV30K1206201NIR1
AV30K1206201NIR1
Bourns Inc
VARISTOR
AV30K1206201NIR1HT
AV30K1206201NIR1HT
Bourns Inc
VARISTOR
AV30K1210301NIR1HT
AV30K1210301NIR1HT
Bourns Inc
AVHT AUTO SERIES SMD
AV30K1210401NIR1
AV30K1210401NIR1
Bourns Inc
VARISTOR
AV30K1210401NIR1HT
AV30K1210401NIR1HT
Bourns Inc
VARISTOR
AV30K1812801NIR1
AV30K1812801NIR1
Bourns Inc
VARISTOR
AV30K1812801NIR1HT
AV30K1812801NIR1HT
Bourns Inc
VARISTOR
AV30K1812801NIR2
AV30K1812801NIR2
Bourns Inc
MOV 30 K 1812 801 NI R2
AV30K2220122NIR1
AV30K2220122NIR1
Bourns Inc
VARISTOR
AV30K2220122NIR1HT
AV30K2220122NIR1HT
Bourns Inc
VARISTOR
AV30K3225T202N
AV30K3225T202N
Stackpole Electronics
MLV, AUTO, 30V (Vrms), 10%, 3225
AV30K2220T122N
AV30K2220T122N
Stackpole Electronics
MLV, AUTO, 30V (Vrms), 10%, 2220
AV30K1210T401N Compare Parts
  • AV30K1210T401N vs AV30K2220122NIR1HT
  • AV30K1210T401N vs AV30K2220122NIR1
  • AV30K1210T401N vs AV30K1812801NIR2
  • AV30K1210T401N vs AV30K1812801NIR1HT
  • AV30K1210T401N vs AV30K1812801NIR1
  • AV30K1210T401N vs AV30K1210401NIR1HT
  • AV30K1210T401N vs AV30K1210401NIR1
  • AV30K1210T401N vs AV30K1210301NIR1HT
  • AV30K1210T401N vs AV30K1206201NIR1HT
  • AV30K1210T401N vs AV30K1206201NIR1
  • AV30K1210T401N vs AV30K3225G202N
  • AV30K1210T401N vs AV30K2220T122N
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class