Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Stackpole Electronics AV14K1206T201N
AV14K1206T201N
Active
Varistors, MOVs
Description:
MLV, AUTO, 14V (Vrms), 10%, 1206
Manufacturer:
Stackpole Electronics
Datasheet:
AV14K1206T201N Datasheet
History Price: $0.2823
In Stock: 7160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AV14K1206T201N Specification
Specification
Part No
AV14K1206T201N
Category
Varistors, MOVs
Manufacturer
Stackpole Electronics
Series
AV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
14 V
Maximum DC Volts
16 V
Varistor Voltage (Min)
21.6 V
Varistor Voltage (Typ)
24 V
Varistor Voltage (Max)
26.4 V
Current - Surge
200 A
Energy
0.6J
Number of Circuits
1
Capacitance @ Frequency
1 pF @ 1 kHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
Surface Mount, MLCV
Mounting Type
1206 (3216 Metric)
Package / Case
-
AV14K1206T201N Related Parts
AV14K0805121NIR1
Bourns Inc
VARISTOR
AV14K0805121NIR1HT
Bourns Inc
VARISTOR
AV14K1206201NIR1
Bourns Inc
VARISTOR
AV14K1206201NIR1HT
Bourns Inc
VARISTOR
AV14K1210401NIR1
Bourns Inc
VARISTOR
AV14K1210401NIR1HT
Bourns Inc
VARISTOR
AV14K1812801NIR1
Bourns Inc
VARISTOR
AV14K1812801NIR1HT
Bourns Inc
VARISTOR
AV14K2220122NIR1
Bourns Inc
VARISTOR
AV14K2220122NIR1HT
Bourns Inc
VARISTOR
AV17K0805121NIR1
Bourns Inc
VARISTOR
AV17K0805121NIR1HT
Bourns Inc
VARISTOR
AV14K1206T201N Compare Parts
AV14K1206T201N vs AV17K2220122NIR1
AV14K1206T201N vs AV17K1812801NIR1HT
AV14K1206T201N vs AV17K1812801NIR1
AV14K1206T201N vs AV17K1210401NIR1HT
AV14K1206T201N vs AV17K1210401NIR1
AV14K1206T201N vs AV17K1206201NIR1HT
AV14K1206T201N vs AV17K1206201NIR1
AV14K1206T201N vs AV17K0805121NIR1HT
AV14K1206T201N vs AV17K0805121NIR1
AV14K1206T201N vs AV14K2220122NIR1HT
AV14K1206T201N vs AV14K2220122NIR1
AV14K1206T201N vs AV14K1812801NIR1HT
AV14K1206T201N vs AV14K1812801NIR1
AV14K1206T201N vs AV14K1210401NIR1HT
AV14K1206T201N vs AV14K1210401NIR1
AV14K1206T201N vs AV14K1206201NIR1HT
AV14K1206T201N vs AV14K1206201NIR1
AV14K1206T201N vs AV14K0805121NIR1HT
AV14K1206T201N vs AV14K0805121NIR1
AV14K1206T201N vs AV17K0805K121N
AV14K1206T201N vs AV14K3225G402N
AV14K1206T201N vs AV14K2220T202N
AV14K1206T201N vs AV14K1206201NIR3
AV14K1206T201N vs AV14K0805T121N
AV14K1206T201N vs AV14K0805K121N
AV14K1206T201N vs AV14K0805121NIR3
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend