☰
COM-08357
COM-08357
Active
Description:  RESETTABLE FUSE PTC
Manufacturer:  SparkFun Electronics
Datasheet:   COM-08357 Datasheet
History Price: $1.5
In Stock: 32400
COM-08357 Specification
Specification
Part No
COM-08357
Category
PTC Resettable Fuses
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
72V
Current - Hold (Ih) (Max)
250 mA
Current - Trip (It)
500 mA
Current - Max
40 A
Time to Trip
2.5 s
Resistance - Initial (Ri) (Min)
1.95 Ohms
Resistance - Post Trip (R1) (Max)
-
Operating Temperature
-
Ratings
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.291" Dia (7.40mm)
Size / Dimension
0.500" (12.70mm)
Height - Seated (Max)
-
Thickness (Max)
0.201" (5.10mm)
Lead Spacing
1.25 Ohms
Grade
3 Ohms
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!