☰
15KP15A
15KP15A
Active
Description:  15KW TVS UNIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   15KP15A Datasheet
History Price: $3.95
In Stock: 5180
15KP15A Specification
Specification
Part No
15KP15A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Solid State
Series
15KP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
15V
Voltage - Breakdown (Min)
16.7V
Voltage - Clamping (Max) @ Ipp
24.4V
Current - Peak Pulse (10/1000µs)
580A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
Axial
Supplier Device Package
Axial
Unidirectional Channels
-
15KP15A PDF Datasheet
15KP15A Related Parts
15KP100
15KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
15KP100A
15KP100A
Solid State
15KW TVS UNIDIRECTIONAL
15KP100A
15KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
15KP100A-TP
15KP100A-TP
Micro Commercial Components
Interface
15KP100C
15KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
15KP100CA
15KP100CA
Solid State
15KW TVS BIDIRECTIONAL
15KP100CA
15KP100CA
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
15KP100CA-TP
15KP100CA-TP
Micro Commercial Components
TVS DIODE 100VWM 162VC R6
15KP110
15KP110
Littelfuse Inc
TVS DIODE 110VWM 186.9VC P600
15KP110A
15KP110A
Solid State
15KW TVS UNIDIRECTIONAL
15KP110A
15KP110A
Littelfuse Inc
TVS DIODE 110VWM 178VC P600
15KP110A-TP
15KP110A-TP
Micro Commercial Components
TVS DIODE 110VWM 178VC R6
15KP15A Compare Parts
  • 15KP15A vs 15KPE90A
  • 15KP15A vs 15KPE85CA
  • 15KP15A vs 15KPE85A
  • 15KP15A vs 15KPE78CA
  • 15KP15A vs 15KPE78A
  • 15KP15A vs 15KPE75CA
  • 15KP15A vs 15KPE75A
  • 15KP15A vs 15KPE70CA
  • 15KP15A vs 15KPE70A
  • 15KP15A vs 15KPE64CA
  • 15KP15A vs 15KPE64A
  • 15KP15A vs 15KPE60CA
  • 15KP15A vs 15KPE60A
  • 15KP15A vs 15KPE58CA
  • 15KP15A vs 15KPE58A
  • 15KP15A vs 15KPE54CA
  • 15KP15A vs 15KPE54A
  • 15KP15A vs 15KPE51CA
  • 15KP15A vs 15KPE51A
  • 15KP15A vs 15KPE48CA
  • 15KP15A vs 15KPE48A
  • 15KP15A vs 15KPE45CA
  • 15KP15A vs 15KPE45A
  • 15KP15A vs 15KPE43CA
  • 15KP15A vs 15KPE43A
  • 15KP15A vs 15KPE40CA
  • 15KP15A vs 15KPE40A
  • 15KP15A vs 15KPE36CA
  • 15KP15A vs 15KPE36A
  • 15KP15A vs 15KPE33CA
  • 15KP15A vs 15KPE33A
  • 15KP15A vs 15KPE30CA
  • 15KP15A vs 15KPE30A
  • 15KP15A vs 15KPE28CA
  • 15KP15A vs 15KPE28A
  • 15KP15A vs 15KPE280CA
  • 15KP15A vs 15KPE280A
  • 15KP15A vs 15KPE26CA
  • 15KP15A vs 15KPE26A
  • 15KP15A vs 15KPE260CA
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok