Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Solid State 15KP120CA
15KP120CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
15KW TVS BIDIRECTIONAL
Manufacturer:
Solid State
Datasheet:
15KP120CA Datasheet
History Price: $3.95
In Stock: 4440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
15KP120CA Specification
Specification
Part No
15KP120CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Solid State
Series
15KP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
120V
Voltage - Breakdown (Min)
133V
Voltage - Clamping (Max) @ Ipp
193V
Current - Peak Pulse (10/1000µs)
78A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
Axial
Supplier Device Package
Axial
Unidirectional Channels
1
15KP120CA PDF Datasheet
15KP120CA Datasheet
Click and Download: 15KP120CA Datasheet
15KP120CA Related Parts
15KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
15KP100A
Solid State
15KW TVS UNIDIRECTIONAL
15KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
15KP100A-TP
Micro Commercial Components
Interface
15KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
15KP100CA
Solid State
15KW TVS BIDIRECTIONAL
15KP100CA
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
15KP100CA-TP
Micro Commercial Components
TVS DIODE 100VWM 162VC R6
15KP110
Littelfuse Inc
TVS DIODE 110VWM 186.9VC P600
15KP110A
Solid State
15KW TVS UNIDIRECTIONAL
15KP110A
Littelfuse Inc
TVS DIODE 110VWM 178VC P600
15KP110A-TP
Micro Commercial Components
TVS DIODE 110VWM 178VC R6
15KP120CA Compare Parts
15KP120CA vs 15KPE90A
15KP120CA vs 15KPE85CA
15KP120CA vs 15KPE85A
15KP120CA vs 15KPE78CA
15KP120CA vs 15KPE78A
15KP120CA vs 15KPE75CA
15KP120CA vs 15KPE75A
15KP120CA vs 15KPE70CA
15KP120CA vs 15KPE70A
15KP120CA vs 15KPE64CA
15KP120CA vs 15KPE64A
15KP120CA vs 15KPE60CA
15KP120CA vs 15KPE60A
15KP120CA vs 15KPE58CA
15KP120CA vs 15KPE58A
15KP120CA vs 15KPE54CA
15KP120CA vs 15KPE54A
15KP120CA vs 15KPE51CA
15KP120CA vs 15KPE51A
15KP120CA vs 15KPE48CA
15KP120CA vs 15KPE48A
15KP120CA vs 15KPE45CA
15KP120CA vs 15KPE45A
15KP120CA vs 15KPE43CA
15KP120CA vs 15KPE43A
15KP120CA vs 15KPE40CA
15KP120CA vs 15KPE40A
15KP120CA vs 15KPE36CA
15KP120CA vs 15KPE36A
15KP120CA vs 15KPE33CA
15KP120CA vs 15KPE33A
15KP120CA vs 15KPE30CA
15KP120CA vs 15KPE30A
15KP120CA vs 15KPE28CA
15KP120CA vs 15KPE28A
15KP120CA vs 15KPE280CA
15KP120CA vs 15KPE280A
15KP120CA vs 15KPE26CA
15KP120CA vs 15KPE26A
15KP120CA vs 15KPE260CA
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok