Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SMCJ130CA
SMCJ130CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 130VWM 209VC DO214AB
Manufacturer:
Littelfuse Inc
Datasheet:
SMCJ130CA Datasheet
History Price: $0.66
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SMCJ130CA Specification
Specification
Part No
SMCJ130CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMCJ
Packaging
Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
130V
Voltage - Breakdown (Min)
144V
Voltage - Clamping (Max) @ Ipp
209V
Current - Peak Pulse (10/1000µs)
7.2A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
Surface Mount
Mounting Type
DO-214AB, SMC
Package / Case
DO-214AB (SMCJ)
Supplier Device Package
-
Unidirectional Channels
-
SMCJ130CA PDF Datasheet
SMCJ130CA Datasheet
Click and Download: SMCJ130CA Datasheet
SMCJ130CA Related Parts
SMC30J100CA
STMicroelectronics
3000 W, 100 V TVS IN SMC
SMC30J10A
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J10CA
STMicroelectronics
TVS DIODE 10VWM 17VC SMC
SMC30J12A
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J12CA
STMicroelectronics
TVS DIODE 12VWM 19.9VC SMC
SMC30J13A
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J13CA
STMicroelectronics
TVS DIODE 13VWM 21.5VC SMC
SMC30J15A
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J15CA
STMicroelectronics
TVS DIODE 15VWM 24.4VC SMC
SMC30J16A
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J16CA
STMicroelectronics
TVS DIODE 16VWM 26VC SMC
SMC30J188CA
STMicroelectronics
3000 W, 188 V TVS IN SMC
SMCJ130CA Compare Parts
SMCJ130CA vs SMCLCE70-HR
SMCJ130CA vs SMCLCE64-HRA
SMCJ130CA vs SMCLCE64-HR
SMCJ130CA vs SMCLCE60-HRA
SMCJ130CA vs SMCLCE60-HR
SMCJ130CA vs SMCLCE58-HRA
SMCJ130CA vs SMCLCE58-HR
SMCJ130CA vs SMCLCE54-HRA
SMCJ130CA vs SMCLCE54-HR
SMCJ130CA vs SMCLCE51-HRA
SMCJ130CA vs SMCLCE51-HR
SMCJ130CA vs SMCLCE48-HRA
SMCJ130CA vs SMCLCE48-HR
SMCJ130CA vs SMCLCE45-HRA
SMCJ130CA vs SMCLCE45-HR
SMCJ130CA vs SMCLCE43-HRA
SMCJ130CA vs SMCLCE43-HR
SMCJ130CA vs SMCLCE40-HRA
SMCJ130CA vs SMCLCE40-HR
SMCJ130CA vs SMCLCE36-HRA
SMCJ130CA vs SMCLCE36-HR
SMCJ130CA vs SMCLCE33-HRA
SMCJ130CA vs SMCLCE33-HR
SMCJ130CA vs SMCLCE30-HRA
SMCJ130CA vs SMCLCE30-HR
SMCJ130CA vs SMCLCE28-HRA
SMCJ130CA vs SMCLCE28-HR
SMCJ130CA vs SMCLCE26-HRA
SMCJ130CA vs SMCLCE26-HR
SMCJ130CA vs SMCLCE24-HRA
SMCJ130CA vs SMCLCE24-HR
SMCJ130CA vs SMCLCE22-HRA
SMCJ130CA vs SMCLCE22-HR
SMCJ130CA vs SMCLCE20-HRA
SMCJ130CA vs SMCLCE20-HR
SMCJ130CA vs SMCLCE18-HRA
SMCJ130CA vs SMCLCE18-HR
SMCJ130CA vs SMCLCE17-HRA
SMCJ130CA vs SMCLCE17-HR
SMCJ130CA vs SMCLCE16-HRA
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement