S8ULC03-2
S8ULC03-2
Active
Description:  TVS DIODE 3.3VWM 8VC 8-SO
Manufacturer:  SMC Diode Solutions
Datasheet:   S8ULC03-2 Datasheet
History Price: $0.62
In Stock: 18100
S8ULC03-2 Specification
Specification
Part No
S8ULC03-2
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Series
S8ULCxx-2
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
Voltage - Breakdown (Min)
4V
Voltage - Clamping (Max) @ Ipp
8V
Current - Peak Pulse (10/1000µs)
1A
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
3pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
Mounting Type
8-SO
Package / Case
2
Supplier Device Package
-
Unidirectional Channels
-
S8ULC03-2 PDF Datasheet
S8ULC03-2 Related Parts
S8ULC05-2
S8ULC05-2
SMC Diode Solutions
TVS DIODE 5VWM 10.8VC 8-SO
S8ULC12-2
S8ULC12-2
SMC Diode Solutions
TVS DIODE 12VWM 19VC 8-SO
S8ULC15-2
S8ULC15-2
SMC Diode Solutions
TVS DIODE 15VWM 25VC 8-SO
S8ULC24-2
S8ULC24-2
SMC Diode Solutions
TVS DIODE 24VWM 44VC 8-SO
S8ULC36-2
S8ULC36-2
SMC Diode Solutions
TVS DIODE 36VWM 60VC 8-SO
S8ULCC03-2
S8ULCC03-2
SMC Diode Solutions
TVS DIODE 3.3VWM 8VC 8-SO
S8ULCC05-2
S8ULCC05-2
SMC Diode Solutions
TVS DIODE 5VWM 9.8VC 8-SO
S8ULCC12-2
S8ULCC12-2
SMC Diode Solutions
TVS DIODE 12VWM 19VC 8-SO
S8ULCC15-2
S8ULCC15-2
SMC Diode Solutions
TVS DIODE 15VWM 24VC 8-SO
S8ULCC24-2
S8ULCC24-2
SMC Diode Solutions
TVS DIODE 24VWM 43VC 8-SO
S8ULCC36-2
S8ULCC36-2
SMC Diode Solutions
TVS DIODE 36VWM 51VC 8-SO
S8ULC03-2 Compare Parts
  • S8ULC03-2 vs S8ULCC24-2
  • S8ULC03-2 vs S8ULCC15-2
  • S8ULC03-2 vs S8ULCC12-2
  • S8ULC03-2 vs S8ULCC05-2
  • S8ULC03-2 vs S8ULCC03-2
  • S8ULC03-2 vs S8ULC36-2
  • S8ULC03-2 vs S8ULC24-2
  • S8ULC03-2 vs S8ULC15-2
  • S8ULC03-2 vs S8ULC12-2
  • S8ULC03-2 vs S8ULC05-2
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store