P4SMF30A
P4SMF30A
Active
Description:  30V,400WPACKAGE SOD-123FL TRANSI
Manufacturer:  SMC Diode Solutions
Datasheet:   P4SMF30A Datasheet
History Price: $0.28
In Stock: 35200
P4SMF30A Specification
Specification
Part No
P4SMF30A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Series
P4SMF
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
48.4V
Current - Peak Pulse (10/1000µs)
8.3A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
SOD-123FL
Unidirectional Channels
1
P4SMF30A PDF Datasheet
P4SMF30A Related Parts
P4SMA10
P4SMA10
Taiwan Semiconductor
400W, 10V, 10%, UNIDIRECTIONAL,
P4SMA10
P4SMA10
Littelfuse Inc
TVS DIODE 8.55VWM 15.23VC DO214
P4SMA10_R1_00001
P4SMA10_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100
P4SMA100
Taiwan Semiconductor
400W, 100V, 10%, UNIDIRECTIONAL,
P4SMA100
P4SMA100
Littelfuse Inc
TVS DIODE 85.5VWM 143.85VC DO214
P4SMA100A
P4SMA100A
Littelfuse Inc
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A
P4SMA100A
Eaton Electronics
TVS DIODE 85.5VWM 137VC SMA
P4SMA100A
P4SMA100A
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A R3G
P4SMA100A R3G
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A_R1_00001
P4SMA100A_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100A-AT/TR13
P4SMA100A-AT/TR13
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA100A-AT/TR7
P4SMA100A-AT/TR7
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMF30A Compare Parts
  • P4SMF30A vs P4SMF6.0CA
  • P4SMF30A vs P4SMF6.0A
  • P4SMF30A vs P4SMF58A
  • P4SMF30A vs P4SMF5.0CA
  • P4SMF30A vs P4SMF5.0A
  • P4SMF30A vs P4SMF40CA
  • P4SMF30A vs P4SMF33A
  • P4SMF30A vs P4SMF26A
  • P4SMF30A vs P4SMF24A
  • P4SMF30A vs P4SMF22CA
  • P4SMF30A vs P4SMF17A
  • P4SMF30A vs P4SMF15A
  • P4SMF30A vs P4SMF14A
  • P4SMF30A vs P4SMF12A
  • P4SMF30A vs P4SMAJ90CAS_R1_00001
  • P4SMF30A vs P4SMAJ90CA_R1_00001
  • P4SMF30A vs P4SMAJ90CA
  • P4SMF30A vs P4SMAJ90CA
  • P4SMF30A vs P4SMAJ90C_R1_00001
  • P4SMF30A vs P4SMAJ90C
  • P4SMF30A vs P4SMAJ90C
  • P4SMF30A vs P4SMAJ90AS_R1_00001
  • P4SMF30A vs P4SMAJ90A-AQ
  • P4SMF30A vs P4SMAJ90A-AQ
  • P4SMF30A vs P4SMAJ90A_R1_00001
  • P4SMF30A vs P4SMAJ90A
  • P4SMF30A vs P4SMAJ90A
  • P4SMF30A vs P4SMAJ90_R1_00001
  • P4SMF30A vs P4SMAJ90
  • P4SMF30A vs P4SMAJ90
  • P4SMF30A vs P4SMAJ9.0CAS_R1_00001
  • P4SMF30A vs P4SMAJ9.0CA_R1_00001
  • P4SMF30A vs P4SMAJ9.0CA
  • P4SMF30A vs P4SMAJ9.0CA
  • P4SMF30A vs P4SMAJ9.0CA
  • P4SMF30A vs P4SMAJ9.0C_R1_00001
  • P4SMF30A vs P4SMAJ9.0C
  • P4SMF30A vs P4SMAJ9.0C
  • P4SMF30A vs P4SMAJ9.0AS_R1_00001
  • P4SMF30A vs P4SMAJ9.0ADF-13
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.