☰
7022.059
7022.059
Active
Description:  FUSE CERM 800MA 500VAC 3AB 3AG
Manufacturer:  SCHURTER
Datasheet:   7022.059 Datasheet
History Price: $5.16
In Stock: 46825
7022.059 Specification
Specification
Part No
7022.059
Category
Fuses
Manufacturer
SCHURTER
Series
A12FA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
800 mA
Voltage Rating - AC
500 V
Response Time
-
Package / Case
Fast Blow
Breaking Capacity @ Rated Voltage
3AB, 3AG, 1/4" x 1-1/4"
Melting I²t
150kA
Approval Agency
0.18
Operating Temperature
UR
Color
-40℃ ~ 85℃
Size / Dimension
-
Voltage Rating - DC
0.250" Dia x 1.252" L (6.35mm x 31.80mm)
7022.059 PDF Datasheet
7022.059 Related Parts
7022.001
7022.001
SCHURTER
FUSE CERM 125MA 380VAC 3AB 3AG
7022.013
7022.013
SCHURTER
FUSE CERAMIC 2A 380VAC 3AB 3AG
7022.042
7022.042
SCHURTER
FUSE CERAMIC 5A 250VAC 3AB 3AG
7022.046
7022.046
SCHURTER
FUSE CERM 12.5A 250VAC 3AB 3AG
7022.047
7022.047
SCHURTER
FUSE CERAMIC 16A 250VAC 3AB 3AG
7022.05
7022.05
SCHURTER
FUSE CERM 100MA 500VAC 3AB 3AG
7022.051
7022.051
SCHURTER
FUSE CERM 125MA 500VAC 3AB 3AG
7022.052
7022.052
SCHURTER
FUSE CERM 160MA 500VAC 3AB 3AG
7022.054
7022.054
SCHURTER
FUSE CERM 250MA 500VAC 3AB 3AG
7022.055
7022.055
SCHURTER
FUSE CERM 315MA 500VAC 3AB 3AG
7022.056
7022.056
SCHURTER
FUSE CERM 400MA 500VAC 3AB 3AG
7022.057
7022.057
SCHURTER
FUSE CERM 500MA 500VAC 3AB 3AG
7022.059 Compare Parts
  • 7022.059 vs 7023.097
  • 7022.059 vs 7022.088
  • 7022.059 vs 7022.085
  • 7022.059 vs 7022.082
  • 7022.059 vs 7022.08
  • 7022.059 vs 7022.075
  • 7022.059 vs 7022.071
  • 7022.059 vs 7022.07
  • 7022.059 vs 7022.069
  • 7022.059 vs 7022.068
  • 7022.059 vs 7022.067
  • 7022.059 vs 7022.066
  • 7022.059 vs 7022.065
  • 7022.059 vs 7022.064
  • 7022.059 vs 7022.063
  • 7022.059 vs 7022.062
  • 7022.059 vs 7022.06
  • 7022.059 vs 7022.058
  • 7022.059 vs 7022.057
  • 7022.059 vs 7022.056
  • 7022.059 vs 7022.055
  • 7022.059 vs 7022.054
  • 7022.059 vs 7022.052
  • 7022.059 vs 7022.051
  • 7022.059 vs 7022.05
  • 7022.059 vs 7022.047
  • 7022.059 vs 7022.046
  • 7022.059 vs 7022.042
  • 7022.059 vs 7022.013
  • 7022.059 vs 7022.001
  • 7022.059 vs 7025.517
  • 7022.059 vs 7025.515
  • 7022.059 vs 7025.514
  • 7022.059 vs 7025.511
  • 7022.059 vs 7023.098
  • 7022.059 vs 7023.096
  • 7022.059 vs 7023.095
  • 7022.059 vs 7023.094
  • 7022.059 vs 7023.093
  • 7022.059 vs 7023.087
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks