Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ Phoenix Contact 903022
903022
Active
Circuit Breakers
Description:
CIR BRKR SOLID STATE 500MA 24VDC
Manufacturer:
Phoenix Contact
Datasheet:
903022 Datasheet
History Price: $104.54
In Stock: 3300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
903022 Specification
Specification
Part No
903022
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
CLIPLINE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Solid State
Current Rating (Amps)
500mA
Actuator Type
24 V
Illumination
Slide Switch
Illumination Voltage (Nominal)
1
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
-
903022 PDF Datasheet
903022 Datasheet
Click and Download: 903022 Datasheet
903022 Related Parts
903023
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
903024
Phoenix Contact
CIR BRKR SOLID STATE 2A 24VDC
903025
Phoenix Contact
CIR BRKR SOLID STATE 3A 24VDC
903026
Phoenix Contact
CIR BRKR SOLID STATE 4A 24VDC
903028
Phoenix Contact
CIR BRKR SOLID STATE 6A 24VDC
903029
Phoenix Contact
CIR BRKR SOLID STATE 8A 24VDC
903030
Phoenix Contact
CIR BRKR SOLID STATE 10A 24VDC
903031
Phoenix Contact
CIR BRKR SOLID STATE 12A 24VDC
903032
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
903033
Phoenix Contact
CIR BRKR SOLID STATE 2A 24VDC
903035
Phoenix Contact
CIR BRKR SOLID STATE 4A 24VDC
903036
Phoenix Contact
CIR BRKR SOLID STATE 6A 24VDC
903022 Compare Parts
903022 vs 903048
903022 vs 903046
903022 vs 903044
903022 vs 903043
903022 vs 903041
903022 vs 903039
903022 vs 903038
903022 vs 903037
903022 vs 903036
903022 vs 903035
903022 vs 903033
903022 vs 903032
903022 vs 903031
903022 vs 903030
903022 vs 903029
903022 vs 903028
903022 vs 903026
903022 vs 903025
903022 vs 903024
903022 vs 903023
903022 vs 903047
903022 vs 903045
903022 vs 903042
903022 vs 903040
903022 vs 903034
Customer Reviews
4.95 out of 5.00 stars from 89 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.