902276
902276
Obsolete
Description:  CIR BRKR THRM-MAG 32A 277VAC
Manufacturer:  Phoenix Contact
Datasheet:   902276 Datasheet
History Price: Obsolete
In Stock: 43500
902276 Specification
Specification
Part No
902276
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
TMC 60
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Thermal Magnetic
Current Rating (Amps)
32A
Actuator Type
-
Illumination
Lever
Illumination Voltage (Nominal)
2
Approval Agency
-
Voltage Rating - DC
-
Number of Poles
-
Voltage Rating - AC
277 V
902276 PDF Datasheet
902276 Related Parts
902014
902014
Phoenix Contact
CIR BRKR THRM-MAG 500MA 277VAC
902027
902027
Phoenix Contact
CIR BRKR THRM-MAG 1A LEVER
902030
902030
Phoenix Contact
CIR BRKR THRM-MAG 2A LEVER
902043
902043
Phoenix Contact
CIR BRKR THRM-MAG 3A LEVER
902056
902056
Phoenix Contact
CIR BRKR THRM-MAG 4A LEVER
902069
902069
Phoenix Contact
CIR BRKR THRM-MAG 6A LEVER
902072
902072
Phoenix Contact
CIR BRKR THRM-MAG 10A LEVER
902085
902085
Phoenix Contact
CIR BRKR THRM-MAG 13A LEVER
902098
902098
Phoenix Contact
CIR BRKR THRM-MAG 16A LEVER
902108
902108
Phoenix Contact
CIR BRKR THRM-MAG 20A LEVER
902111
902111
Phoenix Contact
CIR BRKR THRM-MAG 25A LEVER
902124
902124
Phoenix Contact
CIR BRKR THRM-MAG 32A LEVER
902276 Compare Parts
  • 902276 vs 902399
  • 902276 vs 902373
  • 902276 vs 902360
  • 902276 vs 902357
  • 902276 vs 902344
  • 902276 vs 902302
  • 902276 vs 902289
  • 902276 vs 902263
  • 902276 vs 902250
  • 902276 vs 902247
  • 902276 vs 902221
  • 902276 vs 902218
  • 902276 vs 902205
  • 902276 vs 902195
  • 902276 vs 902182
  • 902276 vs 902153
  • 902276 vs 902140
  • 902276 vs 902137
  • 902276 vs 902124
  • 902276 vs 902111
  • 902276 vs 902108
  • 902276 vs 902098
  • 902276 vs 902085
  • 902276 vs 902072
  • 902276 vs 902069
  • 902276 vs 902056
  • 902276 vs 902043
  • 902276 vs 902030
  • 902276 vs 902027
  • 902276 vs 902014
  • 902276 vs 902454
  • 902276 vs 902441
  • 902276 vs 902438
  • 902276 vs 902412
  • 902276 vs 902409
  • 902276 vs 902386
  • 902276 vs 902331
  • 902276 vs 902328
  • 902276 vs 902292
  • 902276 vs 902234
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked