2910366
2910366
Active
Description:  SPD TYPE 2 385VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2910366 Datasheet
History Price: $358.2
In Stock: 29000
2910366 Specification
Specification
Part No
2910366
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Series
VAL-US
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 2
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
385VAC
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
Voltage - Protection Level (VP) (2416)
2 kV
Operating Temperature
-40℃ ~ 80℃
Features
-
Mounting Type
DIN Rail
Approval Agency
cUL, UL
Current - Short Circuit Rating (SCCR)
25 kA
Voltage - Protection Rating (VPR)
2.5 kV
2910366 Related Parts
2910328
2910328
Phoenix Contact
SPD TYPE 1 100VDC MCOV 1 POLE
2910330
2910330
Phoenix Contact
SPD TYPE 1 175VAC MCOV 1 POLE
2910331
2910331
Phoenix Contact
SPD TYPE 1 385VAC MCOV 1 POLE
2910332
2910332
Phoenix Contact
SPD TYPE 1 264VAC MCOV 1 POLE
2910333
2910333
Phoenix Contact
SPD TYPE 2 100VDC MCOV 1 POLE
2910335
2910335
Phoenix Contact
SPD TYPE 2 175VAC MCOV 1 POLE
2910336
2910336
Phoenix Contact
SPD TYPE 1/TYPE 2 385VAC MCOV
2910337
2910337
Phoenix Contact
SPD TYPE 2 275VAC MCOV 1 POLE
2910338
2910338
Phoenix Contact
SPD TYPE 1/TYPE 2 385VAC MCOV
2910339
2910339
Phoenix Contact
SPD TYPE 2 580VAC MCOV 1 POLE
2910340
2910340
Phoenix Contact
SPD TYPE 1/TYPE 2 580VAC MCOV
2910341
2910341
Phoenix Contact
SPD TYPE 2 750VAC MCOV 1 POLE
2910366 Compare Parts
  • 2910366 vs 2910390
  • 2910366 vs 2910388
  • 2910366 vs 2910387
  • 2910366 vs 2910386
  • 2910366 vs 2910385
  • 2910366 vs 2910384
  • 2910366 vs 2910383
  • 2910366 vs 2910382
  • 2910366 vs 2910381
  • 2910366 vs 2910378
  • 2910366 vs 2910377
  • 2910366 vs 2910375
  • 2910366 vs 2910373
  • 2910366 vs 2910372
  • 2910366 vs 2910371
  • 2910366 vs 2910370
  • 2910366 vs 2910369
  • 2910366 vs 2910368
  • 2910366 vs 2910367
  • 2910366 vs 2910365
  • 2910366 vs 2910364
  • 2910366 vs 2910362
  • 2910366 vs 2910361
  • 2910366 vs 2910360
  • 2910366 vs 2910359
  • 2910366 vs 2910358
  • 2910366 vs 2910357
  • 2910366 vs 2910356
  • 2910366 vs 2910354
  • 2910366 vs 2910353
  • 2910366 vs 2910352
  • 2910366 vs 2910351
  • 2910366 vs 2910349
  • 2910366 vs 2910348
  • 2910366 vs 2910346
  • 2910366 vs 2910345
  • 2910366 vs 2910344
  • 2910366 vs 2910343
  • 2910366 vs 2910342
  • 2910366 vs 2910341
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.