2859628
2859628
Last Time Buy
Description:  VARISTOR MODULE
Manufacturer:  Phoenix Contact
Datasheet:   2859628 Datasheet
History Price: $150.58
In Stock: 9900
2859628 Specification
Specification
Part No
2859628
Category
Varistors, MOVs
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
-
Maximum DC Volts
-
Varistor Voltage (Min)
-
Varistor Voltage (Typ)
-
Varistor Voltage (Max)
-
Current - Surge
-
Energy
-
Number of Circuits
-
Capacitance @ Frequency
-
Operating Temperature
-40℃ ~ 80℃ (TA)
Features
-
Mounting Type
-
Package / Case
-
2859628 PDF Datasheet
2859628 Related Parts
2856689
2856689
Phoenix Contact
VARISTOR MODULE
2859466
2859466
Phoenix Contact
VARISTOR MODULE
2859479
2859479
Phoenix Contact
VARISTOR MODULE
2859482
2859482
Phoenix Contact
VARISTOR MODULE
2859505
2859505
Phoenix Contact
VARISTOR MODULE
2859547
2859547
Phoenix Contact
VARISTOR MODULE
2859563
2859563
Phoenix Contact
VARISTOR MODULE
2859725
2859725
Phoenix Contact
VARISTOR MODULE
2859738
2859738
Phoenix Contact
VARISTOR MODULE
2856692
2856692
Phoenix Contact
VARISTOR MODULE
2858292
2858292
Phoenix Contact
VARISTOR MODULE
2859628 Compare Parts
  • 2859628 vs 2859725
  • 2859628 vs 2859563
  • 2859628 vs 2859547
  • 2859628 vs 2859505
  • 2859628 vs 2859482
  • 2859628 vs 2859479
  • 2859628 vs 2859466
  • 2859628 vs 2856689
  • 2859628 vs 2858292
  • 2859628 vs 2856692
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you