1361043
1361043
Active
Description:  ELECTRONIC CIRCUIT BREAKER
Manufacturer:  Phoenix Contact
Datasheet:   1361043 Datasheet
History Price: $33.89
In Stock: 16500
1361043 Specification
Specification
Part No
1361043
Category
Circuit Breakers
Manufacturer
Phoenix Contact
Series
PTCB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Breaker Type
Solid State
Current Rating (Amps)
15A
Actuator Type
24 V
Illumination
Lever
Illumination Voltage (Nominal)
1
Approval Agency
None
Voltage Rating - DC
-
Number of Poles
cUL, cULus, DNV GL, UL
Voltage Rating - AC
-
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent