Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-V07D151
ERZ-V07D151
Active
Varistors, MOVs
Description:
VARISTOR 150V 1.75KA DISC 7MM
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-V07D151 Datasheet
History Price: $0.38
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-V07D151 Specification
Specification
Part No
ERZ-V07D151
Category
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Series
ZNR?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
95 V
Maximum DC Volts
13J
Varistor Voltage (Min)
1
Varistor Voltage (Typ)
-40℃ ~ 85℃ (TA)
Varistor Voltage (Max)
Through Hole
Current - Surge
Disc 8.5mm
Energy
125 V
Number of Circuits
135 V
Capacitance @ Frequency
150 V
Operating Temperature
165 V
Features
1.75 kA
Mounting Type
500 pF @ 1 kHz
Package / Case
-
ERZ-V07D151 Related Parts
ERZ-C07DK221U
Panasonic Electronic Components
VARISTOR 220V 1.2KA DISC 7MM
ERZ-C20DK101
Panasonic Electronic Components
VARISTOR 100V 6.5KA DISC 20MM
ERZ-C20DK621U
Panasonic Electronic Components
VARISTOR 620V 6.5KA DISC 20MM
ERZ-C20EK102Y
Panasonic Electronic Components
VARISTOR 1KV 8KA MODULE
ERZ-C20EK112Y
Panasonic Electronic Components
VARISTOR 1.1KV 8KA MODULE
ERZ-C20EK201
Panasonic Electronic Components
VARISTOR 200V 8KA MODULE
ERZ-C20EK241
Panasonic Electronic Components
VARISTOR 240V 8KA MODULE
ERZ-C20EK241Y
Panasonic Electronic Components
VARISTOR 240V 8KA MODULE
ERZ-C20EK271Y
Panasonic Electronic Components
VARISTOR 270V 8KA MODULE
ERZ-C20EK361Y
Panasonic Electronic Components
VARISTOR 360V 8KA MODULE
ERZ-C20EK391
Panasonic Electronic Components
VARISTOR 390V 8KA MODULE
ERZ-C20EK391Y
Panasonic Electronic Components
VARISTOR 390V 8KA MODULE
ERZ-V07D151 Compare Parts
ERZ-V07D151 vs ERZ-VS34C821
ERZ-V07D151 vs ERZ-VS34C751
ERZ-V07D151 vs ERZ-VS34C621
ERZ-V07D151 vs ERZ-VS34C511
ERZ-V07D151 vs ERZ-VS34C471
ERZ-V07D151 vs ERZ-VS34C431
ERZ-V07D151 vs ERZ-VS34C361
ERZ-V07D151 vs ERZ-VS34C271
ERZ-V07D151 vs ERZ-VS34C241
ERZ-V07D151 vs ERZ-VS34C201
ERZ-V07D151 vs ERZ-VF2T271
ERZ-V07D151 vs ERZ-VF2T241
ERZ-V07D151 vs ERZ-VF2T151
ERZ-V07D151 vs ERZ-VF2M820
ERZ-V07D151 vs ERZ-VF2M680
ERZ-V07D151 vs ERZ-VF2M560
ERZ-V07D151 vs ERZ-VF2M471
ERZ-V07D151 vs ERZ-VF2M470
ERZ-V07D151 vs ERZ-VF2M431
ERZ-V07D151 vs ERZ-VF2M391
ERZ-V07D151 vs ERZ-VF2M390
ERZ-V07D151 vs ERZ-VF2M361
ERZ-V07D151 vs ERZ-VF2M331
ERZ-V07D151 vs ERZ-VF2M330
ERZ-V07D151 vs ERZ-VF2M271
ERZ-V07D151 vs ERZ-VF2M270
ERZ-V07D151 vs ERZ-VF2M241
ERZ-V07D151 vs ERZ-VF2M221
ERZ-V07D151 vs ERZ-VF2M220
ERZ-V07D151 vs ERZ-VF2M201
ERZ-V07D151 vs ERZ-VF2M151
ERZ-V07D151 vs ERZ-VF2M121
ERZ-V07D151 vs ERZ-VF2M101
ERZ-V07D151 vs ERZ-VA9V820
ERZ-V07D151 vs ERZ-VA9V680
ERZ-V07D151 vs ERZ-VA9V560
ERZ-V07D151 vs ERZ-VA9V511
ERZ-V07D151 vs ERZ-VA9V471
ERZ-V07D151 vs ERZ-VA9V470
ERZ-V07D151 vs ERZ-VA9V431
Customer Reviews
4.95 out of 5.00 stars from 57 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad