☰
ERZ-E07F621
ERZ-E07F621
Active
Description:  VARISTOR 620V 2.5KA DISC 10MM
Datasheet:   ERZ-E07F621 Datasheet
History Price: $0.10562
In Stock: 9380
ERZ-E07F621 Specification
Specification
Part No
ERZ-E07F621
Category
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Series
ZNR?
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
385 V
Maximum DC Volts
505 V
Varistor Voltage (Min)
558 V
Varistor Voltage (Typ)
620 V
Varistor Voltage (Max)
682 V
Current - Surge
2.5 kA
Energy
80J
Number of Circuits
1
Capacitance @ Frequency
135 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
Through Hole
Mounting Type
Disc 10mm
Package / Case
-
ERZ-E07F621 PDF Datasheet
ERZ-E07F621 Related Parts
ERZ-C07DK221U
ERZ-C07DK221U
Panasonic Electronic Components
VARISTOR 220V 1.2KA DISC 7MM
ERZ-C20DK101
ERZ-C20DK101
Panasonic Electronic Components
VARISTOR 100V 6.5KA DISC 20MM
ERZ-C20DK621U
ERZ-C20DK621U
Panasonic Electronic Components
VARISTOR 620V 6.5KA DISC 20MM
ERZ-C20EK102Y
ERZ-C20EK102Y
Panasonic Electronic Components
VARISTOR 1KV 8KA MODULE
ERZ-C20EK112Y
ERZ-C20EK112Y
Panasonic Electronic Components
VARISTOR 1.1KV 8KA MODULE
ERZ-C20EK201
ERZ-C20EK201
Panasonic Electronic Components
VARISTOR 200V 8KA MODULE
ERZ-C20EK241
ERZ-C20EK241
Panasonic Electronic Components
VARISTOR 240V 8KA MODULE
ERZ-C20EK241Y
ERZ-C20EK241Y
Panasonic Electronic Components
VARISTOR 240V 8KA MODULE
ERZ-C20EK271Y
ERZ-C20EK271Y
Panasonic Electronic Components
VARISTOR 270V 8KA MODULE
ERZ-C20EK361Y
ERZ-C20EK361Y
Panasonic Electronic Components
VARISTOR 360V 8KA MODULE
ERZ-C20EK391
ERZ-C20EK391
Panasonic Electronic Components
VARISTOR 390V 8KA MODULE
ERZ-C20EK391Y
ERZ-C20EK391Y
Panasonic Electronic Components
VARISTOR 390V 8KA MODULE
ERZ-E07F621 Compare Parts
  • ERZ-E07F621 vs ERZ-VS34C821
  • ERZ-E07F621 vs ERZ-VS34C751
  • ERZ-E07F621 vs ERZ-VS34C621
  • ERZ-E07F621 vs ERZ-VS34C511
  • ERZ-E07F621 vs ERZ-VS34C471
  • ERZ-E07F621 vs ERZ-VS34C431
  • ERZ-E07F621 vs ERZ-VS34C361
  • ERZ-E07F621 vs ERZ-VS34C271
  • ERZ-E07F621 vs ERZ-VS34C241
  • ERZ-E07F621 vs ERZ-VS34C201
  • ERZ-E07F621 vs ERZ-VF2T271
  • ERZ-E07F621 vs ERZ-VF2T241
  • ERZ-E07F621 vs ERZ-VF2T151
  • ERZ-E07F621 vs ERZ-VF2M820
  • ERZ-E07F621 vs ERZ-VF2M680
  • ERZ-E07F621 vs ERZ-VF2M560
  • ERZ-E07F621 vs ERZ-VF2M471
  • ERZ-E07F621 vs ERZ-VF2M470
  • ERZ-E07F621 vs ERZ-VF2M431
  • ERZ-E07F621 vs ERZ-VF2M391
  • ERZ-E07F621 vs ERZ-VF2M390
  • ERZ-E07F621 vs ERZ-VF2M361
  • ERZ-E07F621 vs ERZ-VF2M331
  • ERZ-E07F621 vs ERZ-VF2M330
  • ERZ-E07F621 vs ERZ-VF2M271
  • ERZ-E07F621 vs ERZ-VF2M270
  • ERZ-E07F621 vs ERZ-VF2M241
  • ERZ-E07F621 vs ERZ-VF2M221
  • ERZ-E07F621 vs ERZ-VF2M220
  • ERZ-E07F621 vs ERZ-VF2M201
  • ERZ-E07F621 vs ERZ-VF2M151
  • ERZ-E07F621 vs ERZ-VF2M121
  • ERZ-E07F621 vs ERZ-VF2M101
  • ERZ-E07F621 vs ERZ-VA9V820
  • ERZ-E07F621 vs ERZ-VA9V680
  • ERZ-E07F621 vs ERZ-VA9V560
  • ERZ-E07F621 vs ERZ-VA9V511
  • ERZ-E07F621 vs ERZ-VA9V471
  • ERZ-E07F621 vs ERZ-VA9V470
  • ERZ-E07F621 vs ERZ-VA9V431
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet