DE2S04700L
DE2S04700L
Discontinued at Digi-Key
Description:  TVS DIODE 1VWM SSMINI2-F5-B
Datasheet:   DE2S04700L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35300
DE2S04700L Specification
Specification
Part No
DE2S04700L
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Panasonic Electronic Components
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
1V
Voltage - Breakdown (Min)
4.47V
Voltage - Clamping (Max) @ Ipp
-
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
-
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
82pF @ 1MHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Grade
Surface Mount
Qualification
SC-79, SOD-523
Mounting Type
SSMini2-F5-B
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
DE2S04700L Related Parts
DE2S03000L
DE2S03000L
Panasonic Electronic Components
TVS DIODE 1VWM SSMINI2-F5-B
DE2S03300L
DE2S03300L
Panasonic Electronic Components
TVS DIODE 1VWM SSMINI2-F5-B
DE2S03600L
DE2S03600L
Panasonic Electronic Components
TVS DIODE 1VWM SSMINI2-F5-B
DE2S03900L
DE2S03900L
Panasonic Electronic Components
TVS DIODE 1VWM SSMINI2-F5-B
DE2S04300L
DE2S04300L
Panasonic Electronic Components
TVS DIODE 1VWM SSMINI2-F5-B
DE2S05100L
DE2S05100L
Panasonic Electronic Components
TVS DIODE 2VWM SSMINI2-F5-B
DE2S05600L
DE2S05600L
Panasonic Electronic Components
TVS DIODE 2.5VWM SSMINI2-F5-B
DE2S06200L
DE2S06200L
Panasonic Electronic Components
TVS DIODE 4VWM SSMINI2-F5-B
DE2S06800L
DE2S06800L
Panasonic Electronic Components
TVS DIODE 4VWM SSMINI2-F5-B
DE2S07500L
DE2S07500L
Panasonic Electronic Components
TVS DIODE 5VWM SSMINI2-F5-B
DE2S08200L
DE2S08200L
Panasonic Electronic Components
TVS DIODE 5VWM SSMINI2-F5-B
DE2703000L
DE2703000L
Panasonic Electronic Components
TVS DIODE 1VWM SOD723
DE2S04700L Compare Parts
  • DE2S04700L vs DE2S07500L
  • DE2S04700L vs DE2S06800L
  • DE2S04700L vs DE2S06200L
  • DE2S04700L vs DE2S05600L
  • DE2S04700L vs DE2S05100L
  • DE2S04700L vs DE2S04300L
  • DE2S04700L vs DE2S03900L
  • DE2S04700L vs DE2S03600L
  • DE2S04700L vs DE2S03300L
  • DE2S04700L vs DE2S03000L
  • DE2S04700L vs DE2708200L
  • DE2S04700L vs DE2707500L
  • DE2S04700L vs DE2706800L
  • DE2S04700L vs DE2706200L
  • DE2S04700L vs DE2705600L
  • DE2S04700L vs DE2705100L
  • DE2S04700L vs DE2704700L
  • DE2S04700L vs DE2704300L
  • DE2S04700L vs DE2703900L
  • DE2S04700L vs DE2703600L
  • DE2S04700L vs DE2703300L
  • DE2S04700L vs DE2703000L
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund