Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ OptiFuse FCD-2A
FCD-2A
Active
Fuses
Description:
FUSE CERM 2A 250VAC 250VDC 5X20
Manufacturer:
OptiFuse
Datasheet:
FCD-2A Datasheet
History Price: $1.43
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FCD-2A Specification
Specification
Part No
FCD-2A
Category
Fuses
Manufacturer
OptiFuse
Series
FCD
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
2:00:00
Voltage Rating - AC
250 V
Response Time
Fast Blow
Package / Case
5mm x 20mm
Breaking Capacity @ Rated Voltage
1.5kA
Melting I²t
IEC 60127
Approval Agency
-55℃ ~ 125℃
Operating Temperature
-
Color
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Size / Dimension
250 V
Voltage Rating - DC
2.204
FCD-2A PDF Datasheet
FCD-2A Datasheet
Click and Download: FCD-2A Datasheet
FCD-2A Related Parts
FCD120500TP
Littelfuse Inc
FUSE BOARD MNT 500MA 50VDC 1206
FCD121100TP
Littelfuse Inc
FUSE BOARD MOUNT 1A 50VDC 1206
FCD121125TP
Littelfuse Inc
FUSE BOARD MNT 1.25A 50VDC 1206
FCD121200TP
Littelfuse Inc
FUSE BOARD MOUNT 2A 50VDC 1206
FCD121250TP
Littelfuse Inc
FUSE BOARD MOUNT 2.5A 50VDC 1206
FCD121315TP
Littelfuse Inc
FUSE BOARD MNT 3.15A 32VDC 1206
FCD121400TP
Littelfuse Inc
FUSE BOARD MOUNT 4A 32VDC 1206
FCD121500TP
Littelfuse Inc
FUSE BOARD MOUNT 5A 32VDC 1206
FCD060250TP
Littelfuse Inc
FUSE BOARD MNT 250MA 32VDC 0603
FCD060315TP
Littelfuse Inc
FUSE BOARD MNT 315MA 32VDC 0603
FCD060400TP
Littelfuse Inc
FUSE BOARD MNT 400MA 32VDC 0603
FCD060500TP
Littelfuse Inc
FUSE BOARD MNT 500MA 32VDC 0603
FCD-2A Compare Parts
FCD-2A vs FCD121400TP
FCD-2A vs FCD121315TP
FCD-2A vs FCD121250TP
FCD-2A vs FCD121200TP
FCD-2A vs FCD121125TP
FCD-2A vs FCD121100TP
FCD-2A vs FCD120500TP
FCD-2A vs FCD061500TP
FCD-2A vs FCD061400TP
FCD-2A vs FCD061250TP
FCD-2A vs FCD061200TP
FCD-2A vs FCD061125TP
FCD-2A vs FCD061100TP
FCD-2A vs FCD060500TP
FCD-2A vs FCD060400TP
FCD-2A vs FCD060315TP
FCD-2A vs FCD060250TP
FCD-2A vs FCD-P-2.5A
FCD-2A vs FCD-800MA
FCD-2A vs FCD-63MA
FCD-2A vs FCD-630MA
FCD-2A vs FCD-6.3A
FCD-2A vs FCD-5A
FCD-2A vs FCD-500MA
FCD-2A vs FCD-4A
FCD-2A vs FCD-400MA
FCD-2A vs FCD-315MA
FCD-2A vs FCD-3.15A
FCD-2A vs FCD-250MA
FCD-2A vs FCD-2.5A
FCD-2A vs FCD-1A
FCD-2A vs FCD-16A
FCD-2A vs FCD-15A
FCD-2A vs FCD-12.5A
FCD-2A vs FCD-10A
FCD-2A vs FCD-1.6A
FCD-2A vs FCD-1.25A
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its