☰
BMS
BMS
Active
Description:  PCB FUSEHOLDER, RADIAL LEAD FUSE
Manufacturer:  OptiFuse
Datasheet:   BMS Datasheet
History Price: $0.76
In Stock: 9520
BMS Specification
Specification
Part No
BMS
Category
Fuseholders
Manufacturer
OptiFuse
Series
BMS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.563" L x 0.165" W (14.3mm x 4.2mm)
For Use With/Related Products
6.3 A
Fuse Type
ANK
Fuseholder Type
Radial
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
Horizontal and Vertical
Contact Finish
PC Pin
Current Rating (Amps)
Copper Alloy
Number of Circuits
-
BMS PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you