☰
BLR-708
BLR-708
Active
Description:  REGULAR FUSE BLOCK, 8 POLE
Manufacturer:  OptiFuse
Datasheet:   BLR-708 Datasheet
History Price: $20.4
In Stock: 19440
BLR-708 Specification
Specification
Part No
BLR-708
Category
Fuseholders
Manufacturer
OptiFuse
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
60 A
Fuse Type
ANR, APR
Fuseholder Type
Blade
Voltage
Block
Orientation
8
Termination Style
32V
Contact Material
Horizontal and Vertical
Contact Finish
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Brass
Number of Circuits
-
BLR-708 PDF Datasheet
BLR-708 Related Parts
BLR-304
BLR-304
OptiFuse
REGULAR FUSE BLOCK, 4 POLE
BLR-306
BLR-306
OptiFuse
REGULAR FUSE BLOCK, 6 POLE
BLR-310
BLR-310
OptiFuse
REGULAR FUSE BLOCK, 10 POLE
BLR-406-G
BLR-406-G
OptiFuse
REG. FUSE BLOCK, 6 POLE GROUND
BLR-412-G
BLR-412-G
OptiFuse
REG. FUSE BLOCK, 12 POLE GROUND
BLR-504
BLR-504
OptiFuse
REGULAR FUSE BLOCK, 4 POLE
BLR-506
BLR-506
OptiFuse
REGULAR FUSE BLOCK, 6 POLE
BLR-510
BLR-510
OptiFuse
REGULAR FUSE BLOCK, 10 POLE
BLR-604
BLR-604
OptiFuse
REGULAR FUSE BLOCK, 4 POLE
BLR-606
BLR-606
OptiFuse
REGULAR FUSE BLOCK, 6 POLE
BLR-610
BLR-610
OptiFuse
REGULAR FUSE BLOCK, 10 POLE
BLR-706
BLR-706
OptiFuse
REGULAR FUSE BLOCK, 6 POLE
BLR-708 Compare Parts
  • BLR-708 vs BLR-I-906-G
  • BLR-708 vs BLR-I-610
  • BLR-708 vs BLR-I-606
  • BLR-708 vs BLR-I-604
  • BLR-708 vs BLR-I-510
  • BLR-708 vs BLR-I-506
  • BLR-708 vs BLR-I-504
  • BLR-708 vs BLR-I-310-G
  • BLR-708 vs BLR-I-310
  • BLR-708 vs BLR-I-306
  • BLR-708 vs BLR-I-304
  • BLR-708 vs BLR-I-301
  • BLR-708 vs BLR-912-G
  • BLR-708 vs BLR-906-G
  • BLR-708 vs BLR-706
  • BLR-708 vs BLR-610
  • BLR-708 vs BLR-606
  • BLR-708 vs BLR-604
  • BLR-708 vs BLR-510
  • BLR-708 vs BLR-506
  • BLR-708 vs BLR-504
  • BLR-708 vs BLR-412-G
  • BLR-708 vs BLR-406-G
  • BLR-708 vs BLR-310
  • BLR-708 vs BLR-306
  • BLR-708 vs BLR-304
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!