☰
BLM-I-310
BLM-I-310
Active
Description:  MINI FUSE BLOCK, 10 POLE LED
Manufacturer:  OptiFuse
Datasheet:   BLM-I-310 Datasheet
History Price: $35.86
In Stock: 3850
BLM-I-310 Specification
Specification
Part No
BLM-I-310
Category
Fuseholders
Manufacturer
OptiFuse
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.433" L x 0.152" W (11.00mm x 3.85mm)
For Use With/Related Products
100 A
Fuse Type
ANM, APM
Fuseholder Type
Blade
Voltage
Block
Orientation
10
Termination Style
32V
Contact Material
Horizontal and Vertical
Contact Finish
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
Brass
Number of Circuits
Tin
BLM-I-310 PDF Datasheet
BLM-I-310 Compare Parts
  • BLM-I-310 vs BLM-I-304
  • BLM-I-310 vs BLM-310
  • BLM-I-310 vs BLM-306
  • BLM-I-310 vs BLM-304
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.