SMS05T1
SMS05T1
Obsolete
Description:  TVS DIODE 5VWM 15.5VC SC74
Manufacturer:  onsemi
Datasheet:   SMS05T1 Datasheet
History Price: $0.4
In Stock: 34200
SMS05T1 Specification
Specification
Part No
SMS05T1
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
4
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
15.5V
Current - Peak Pulse (10/1000µs)
23A (8/20?s)
Power - Peak Pulse
350W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
250pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
SC-74, SOT-457
Supplier Device Package
SC-74
Unidirectional Channels
-
SMS05T1 PDF Datasheet
SMS05T1 Related Parts
SMS05.TCT
SMS05.TCT
Semtech Corporation
TVS DIODE 5VWM 14.5VC SOT23-6
SMS05C.TCT
SMS05C.TCT
Semtech Corporation
TVS DIODE 5VWM 14.5VC SOT23-6
SMS05CT1
SMS05CT1
onsemi
TVS DIODE 5VWM 14.5VC SC74
SMS05CT1G
SMS05CT1G
onsemi
TVS DIODE 5VWM 14.5VC 6TSOP
SMS05T1G
SMS05T1G
onsemi
TVS DIODE 5VWM 15.5VC SC74
SMS12.TCT
SMS12.TCT
Semtech Corporation
TVS DIODE 12VWM 23VC SOT23-6
SMS12C.TCT
SMS12C.TCT
Semtech Corporation
TVS DIODE 12VWM 23VC SOT23-6
SMS12CT1
SMS12CT1
onsemi
TVS DIODE 12VWM 23VC SC74
SMS12CT1G
SMS12CT1G
onsemi
TVS DIODE 12VWM 23VC 6TSOP
SMS12T1
SMS12T1
onsemi
TVS DIODE 12VWM 23VC SC74
SMS12T1G
SMS12T1G
onsemi
TVS DIODE 12VWM 23VC SC74
SMS15.TCT
SMS15.TCT
Semtech Corporation
TVS DIODE 15VWM 29VC SOT23-6
SMS05T1 Compare Parts
  • SMS05T1 vs SMS24T1G
  • SMS05T1 vs SMS24T1
  • SMS05T1 vs SMS24CT1G
  • SMS05T1 vs SMS24CT1
  • SMS05T1 vs SMS24C.TCT
  • SMS05T1 vs SMS24.TCT
  • SMS05T1 vs SMS15T1G
  • SMS05T1 vs SMS15T1
  • SMS05T1 vs SMS15CT1G
  • SMS05T1 vs SMS15CT1
  • SMS05T1 vs SMS15C.TCT
  • SMS05T1 vs SMS15.TCT
  • SMS05T1 vs SMS12T1G
  • SMS05T1 vs SMS12T1
  • SMS05T1 vs SMS12CT1G
  • SMS05T1 vs SMS12CT1
  • SMS05T1 vs SMS12C.TCT
  • SMS05T1 vs SMS12.TCT
  • SMS05T1 vs SMS05T1G
  • SMS05T1 vs SMS05CT1G
  • SMS05T1 vs SMS05CT1
  • SMS05T1 vs SMS05C.TCT
  • SMS05T1 vs SMS05.TCT
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received