☰
NTE2V030
NTE2V030
Active
Description:  MOV 30V RMS
Manufacturer:  NTE Electronics
Datasheet:   NTE2V030 Datasheet
History Price: $1.97
In Stock: 18880
NTE2V030 Specification
Specification
Part No
NTE2V030
Category
Varistors, MOVs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
30 V
Maximum DC Volts
38 V
Varistor Voltage (Min)
47 V
Varistor Voltage (Typ)
1 kA
Varistor Voltage (Max)
8.5J
Current - Surge
1
Energy
-40℃ ~ 85℃ (TA)
Number of Circuits
-
Capacitance @ Frequency
Through Hole
Operating Temperature
Disc 16mm
Features
-
Mounting Type
-
Package / Case
-
NTE2V030 PDF Datasheet
NTE2V030 Related Parts
NTE1V010
NTE1V010
NTE Electronics
MOV 10V RMS
NTE1V014
NTE1V014
NTE Electronics
MOV 14V RMS
NTE1V015
NTE1V015
NTE Electronics
MOV 15V RMS
NTE1V017
NTE1V017
NTE Electronics
MOV 17V RMS
NTE1V020
NTE1V020
NTE Electronics
MOV 20V RMS
NTE1V025
NTE1V025
NTE Electronics
MOV 25V RMS
NTE1V030
NTE1V030
NTE Electronics
MOV 30V RMS
NTE1V035
NTE1V035
NTE Electronics
MOV 35V RMS
NTE1V040
NTE1V040
NTE Electronics
MOV 40V RMS
NTE1V050
NTE1V050
NTE Electronics
MOV 50V RMS
NTE1V060
NTE1V060
NTE Electronics
MOV 60V RMS
NTE1V075
NTE1V075
NTE Electronics
MOV 75V RMS
NTE2V030 Compare Parts
  • NTE2V030 vs NTE524V42
  • NTE2V030 vs NTE524V30
  • NTE2V030 vs NTE524V27
  • NTE2V030 vs NTE524V25
  • NTE2V030 vs NTE524V17
  • NTE2V030 vs NTE524V15
  • NTE2V030 vs NTE524V13
  • NTE2V030 vs NTE2V480
  • NTE2V030 vs NTE2V420
  • NTE2V030 vs NTE2V300
  • NTE2V030 vs NTE2V275
  • NTE2V030 vs NTE2V250
  • NTE2V030 vs NTE2V150
  • NTE2V030 vs NTE2V130
  • NTE2V030 vs NTE2V115
  • NTE2V030 vs NTE2V095
  • NTE2V030 vs NTE2V075
  • NTE2V030 vs NTE2V060
  • NTE2V030 vs NTE2V050
  • NTE2V030 vs NTE2V040
  • NTE2V030 vs NTE2V035
  • NTE2V030 vs NTE2V025
  • NTE2V030 vs NTE2V020
  • NTE2V030 vs NTE2V017
  • NTE2V030 vs NTE2V015
  • NTE2V030 vs NTE2V014
  • NTE2V030 vs NTE2V010
  • NTE2V030 vs NTE1V300
  • NTE2V030 vs NTE1V275
  • NTE2V030 vs NTE1V250
  • NTE2V030 vs NTE1V175
  • NTE2V030 vs NTE1V150
  • NTE2V030 vs NTE1V130
  • NTE2V030 vs NTE1V115
  • NTE2V030 vs NTE1V095
  • NTE2V030 vs NTE1V075
  • NTE2V030 vs NTE1V060
  • NTE2V030 vs NTE1V050
  • NTE2V030 vs NTE1V040
  • NTE2V030 vs NTE1V035
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give