Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ NTE Electronics 74-6FC8A
74-6FC8A
Active
Fuses
Description:
FUSE CERAMIC 8A 250VAC 6X30MM
Manufacturer:
NTE Electronics
Datasheet:
74-6FC8A Datasheet
History Price: Active
In Stock: 32910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74-6FC8A Specification
Specification
Part No
74-6FC8A
Category
Fuses
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
8:00:00
Voltage Rating - AC
250 V
Response Time
Fast Blow
Package / Case
6mm x 30mm
Breaking Capacity @ Rated Voltage
200A
Melting I²t
cURus
Approval Agency
-
Operating Temperature
-
Color
0.250" Dia x 1.252" L (6.35mm x 31.80mm)
Size / Dimension
-
Voltage Rating - DC
-
74-6FC8A PDF Datasheet
74-6FC8A Datasheet
Click and Download: 74-6FC8A Datasheet
74-6FC8A Related Parts
74-10FC12A
NTE Electronics
FUSE CERAMIC 12A 1KVAC 1KVDC 5AG
74-10FC15A
NTE Electronics
FUSE CERAMIC 15A 1KVAC 1KVDC 5AG
74-10FC1A
NTE Electronics
FUSE CERAMIC 1A 1KVAC 1KVDC 5AG
74-10FC20A
NTE Electronics
FUSE CERAMIC 20A 1KVAC 1KVDC 5AG
74-10FC2A
NTE Electronics
FUSE CERAMIC 2A 1KVAC 1KVDC 5AG
74-10FC3A
NTE Electronics
FUSE CERAMIC 3A 1KVAC 1KVDC 5AG
74-10FC4A
NTE Electronics
FUSE CERAMIC 4A 1KVAC 1KVDC 5AG
74-10FC5A
NTE Electronics
FUSE CERAMIC 5A 1KVAC 1KVDC 5AG
74-10FC6A
NTE Electronics
FUSE CERAMIC 6A 1KVAC 1KVDC 5AG
74-10FC8A
NTE Electronics
FUSE CERAMIC 8A 1KVAC 1KVDC 5AG
74-3FG100MA
NTE Electronics
FUSE GLASS 100MA 250VAC CART
74-3FG125MA
NTE Electronics
FUSE GLASS 125MA 250VAC CART
74-6FC8A Compare Parts
74-6FC8A vs 74-XAF70A
74-6FC8A vs 74-XAF60A
74-6FC8A vs 74-XAF50A
74-6FC8A vs 74-XAF40A
74-6FC8A vs 74-XAF30A
74-6FC8A vs 74-XAF20A
74-6FC8A vs 74-MS7A
74-6FC8A vs 74-MS750MA
74-6FC8A vs 74-MS5A
74-6FC8A vs 74-MS500MA
74-6FC8A vs 74-MS4A
74-6FC8A vs 74-MS3A
74-6FC8A vs 74-MS375MA
74-6FC8A vs 74-MS3.5A
74-6FC8A vs 74-MS2A
74-6FC8A vs 74-MS2.5A
74-6FC8A vs 74-MS1A
74-6FC8A vs 74-MS1.5A
74-6FC8A vs 74-MIC2-7.5A
74-6FC8A vs 74-MIC2-5A
74-6FC8A vs 74-MIC2-30A
74-6FC8A vs 74-MIC2-25A
74-6FC8A vs 74-MIC2-20A
74-6FC8A vs 74-MIC2-15A
74-6FC8A vs 74-MIC2-10A
74-6FC8A vs 74-MF7A
74-6FC8A vs 74-MF750MA
74-6FC8A vs 74-MF5A
74-6FC8A vs 74-MF500MA
74-6FC8A vs 74-MF4A
74-6FC8A vs 74-MF3A
74-6FC8A vs 74-MF375MA
74-6FC8A vs 74-MF3.5A
74-6FC8A vs 74-MF2A
74-6FC8A vs 74-MF250MA
74-6FC8A vs 74-MF1A
74-6FC8A vs 74-MF10A
74-6FC8A vs 74-MF1.5A
74-6FC8A vs 74-MAF7.5A
74-6FC8A vs 74-MAF5A
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object