74-5FG800MA
74-5FG800MA
Active
Description:  FUSE GLASS 800MA 250VAC 5X20MM
Manufacturer:  NTE Electronics
Datasheet:   74-5FG800MA Datasheet
History Price: $0.22
In Stock: 44300
74-5FG800MA Specification
Specification
Part No
74-5FG800MA
Category
Fuses
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
800 mA
Voltage Rating - AC
250 V
Response Time
Fast Blow
Package / Case
5mm x 20mm
Breaking Capacity @ Rated Voltage
20A
Melting I²t
cULus
Approval Agency
-
Operating Temperature
-
Color
0.197" Dia x 0.787" L (5.00mm x 20.00mm)
Size / Dimension
-
Voltage Rating - DC
-
74-5FG800MA PDF Datasheet
74-5FG800MA Related Parts
74-10FC12A
74-10FC12A
NTE Electronics
FUSE CERAMIC 12A 1KVAC 1KVDC 5AG
74-10FC15A
74-10FC15A
NTE Electronics
FUSE CERAMIC 15A 1KVAC 1KVDC 5AG
74-10FC1A
74-10FC1A
NTE Electronics
FUSE CERAMIC 1A 1KVAC 1KVDC 5AG
74-10FC20A
74-10FC20A
NTE Electronics
FUSE CERAMIC 20A 1KVAC 1KVDC 5AG
74-10FC2A
74-10FC2A
NTE Electronics
FUSE CERAMIC 2A 1KVAC 1KVDC 5AG
74-10FC3A
74-10FC3A
NTE Electronics
FUSE CERAMIC 3A 1KVAC 1KVDC 5AG
74-10FC4A
74-10FC4A
NTE Electronics
FUSE CERAMIC 4A 1KVAC 1KVDC 5AG
74-10FC5A
74-10FC5A
NTE Electronics
FUSE CERAMIC 5A 1KVAC 1KVDC 5AG
74-10FC6A
74-10FC6A
NTE Electronics
FUSE CERAMIC 6A 1KVAC 1KVDC 5AG
74-10FC8A
74-10FC8A
NTE Electronics
FUSE CERAMIC 8A 1KVAC 1KVDC 5AG
74-3FG100MA
74-3FG100MA
NTE Electronics
FUSE GLASS 100MA 250VAC CART
74-3FG125MA
74-3FG125MA
NTE Electronics
FUSE GLASS 125MA 250VAC CART
74-5FG800MA Compare Parts
  • 74-5FG800MA vs 74-XAF70A
  • 74-5FG800MA vs 74-XAF60A
  • 74-5FG800MA vs 74-XAF50A
  • 74-5FG800MA vs 74-XAF40A
  • 74-5FG800MA vs 74-XAF30A
  • 74-5FG800MA vs 74-XAF20A
  • 74-5FG800MA vs 74-MS7A
  • 74-5FG800MA vs 74-MS750MA
  • 74-5FG800MA vs 74-MS5A
  • 74-5FG800MA vs 74-MS500MA
  • 74-5FG800MA vs 74-MS4A
  • 74-5FG800MA vs 74-MS3A
  • 74-5FG800MA vs 74-MS375MA
  • 74-5FG800MA vs 74-MS3.5A
  • 74-5FG800MA vs 74-MS2A
  • 74-5FG800MA vs 74-MS2.5A
  • 74-5FG800MA vs 74-MS1A
  • 74-5FG800MA vs 74-MS1.5A
  • 74-5FG800MA vs 74-MIC2-7.5A
  • 74-5FG800MA vs 74-MIC2-5A
  • 74-5FG800MA vs 74-MIC2-30A
  • 74-5FG800MA vs 74-MIC2-25A
  • 74-5FG800MA vs 74-MIC2-20A
  • 74-5FG800MA vs 74-MIC2-15A
  • 74-5FG800MA vs 74-MIC2-10A
  • 74-5FG800MA vs 74-MF7A
  • 74-5FG800MA vs 74-MF750MA
  • 74-5FG800MA vs 74-MF5A
  • 74-5FG800MA vs 74-MF500MA
  • 74-5FG800MA vs 74-MF4A
  • 74-5FG800MA vs 74-MF3A
  • 74-5FG800MA vs 74-MF375MA
  • 74-5FG800MA vs 74-MF3.5A
  • 74-5FG800MA vs 74-MF2A
  • 74-5FG800MA vs 74-MF250MA
  • 74-5FG800MA vs 74-MF1A
  • 74-5FG800MA vs 74-MF10A
  • 74-5FG800MA vs 74-MF1.5A
  • 74-5FG800MA vs 74-MAF7.5A
  • 74-5FG800MA vs 74-MAF5A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!