TVS510/TR
TVS510/TR
Active
Description:  UNI-DIRECTIONAL TVS
Manufacturer:  Microchip Technology
Datasheet:   TVS510/TR Datasheet
History Price: $9.8801
In Stock: 22200
TVS510/TR Specification
Specification
Part No
TVS510/TR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
TVS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
10V
Voltage - Breakdown (Min)
11.1V
Voltage - Clamping (Max) @ Ipp
16.5V
Current - Peak Pulse (10/1000µs)
30.3A
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Qualification
B, Axial
Mounting Type
B, Axial
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
TVS510/TR Related Parts
TVS305
TVS305
Microchip Technology
TVS DIODE 5VWM 8.7VC AXIAL
TVS305E3
TVS305E3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305E3/TR
TVS305E3/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305SM
TVS305SM
Microchip Technology
TVS DIODE 5VWM 8.7VC A-MELF
TVS305SM/TR
TVS305SM/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A-MELF
TVS305SME3
TVS305SME3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS310
TVS310
Microchip Technology
TVS DIODE 10VWM 16.8VC AXIAL
TVS310E3
TVS310E3
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310E3/TR
TVS310E3/TR
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310SM
TVS310SM
Microchip Technology
TVS DIODE 10VWM 16.8VC A-MELF
TVS312
TVS312
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS312/TR
TVS312/TR
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS510/TR Compare Parts
  • TVS510/TR vs TVSL02V09C005
  • TVS510/TR vs TVSL02V07C006
  • TVS510/TR vs TVSL02V05C018
  • TVS510/TR vs TVSL02V05C005
  • TVS510/TR vs TVSL02V03C011
  • TVS510/TR vs TVSA04V05C006
  • TVS510/TR vs TVSA02V05C004
  • TVS510/TR vs TVS8818MUTAG
  • TVS510/TR vs TVS8814MUTAG
  • TVS510/TR vs TVS8501V6MUT5G
  • TVS510/TR vs TVS8501V5MUT5G
  • TVS510/TR vs TVS5501V10MUT5G
  • TVS510/TR vs TVS5501V10MUT5G
  • TVS510/TR vs TVS528SM
  • TVS510/TR vs TVS528E3
  • TVS510/TR vs TVS528/TR
  • TVS510/TR vs TVS528
  • TVS510/TR vs TVS524SM
  • TVS510/TR vs TVS524E3/TR
  • TVS510/TR vs TVS524E3
  • TVS510/TR vs TVS524
  • TVS510/TR vs TVS518SM
  • TVS510/TR vs TVS518
  • TVS510/TR vs TVS515SM
  • TVS510/TR vs TVS515E3
  • TVS510/TR vs TVS515/TR
  • TVS510/TR vs TVS515
  • TVS510/TR vs TVS512SM
  • TVS510/TR vs TVS512E3
  • TVS510/TR vs TVS512/TR
  • TVS510/TR vs TVS512
  • TVS510/TR vs TVS510SM
  • TVS510/TR vs TVS510
  • TVS510/TR vs TVS505SME3/TR
  • TVS510/TR vs TVS505SME3
  • TVS510/TR vs TVS505SM/TR
  • TVS510/TR vs TVS505SM
  • TVS510/TR vs TVS505E3/TR
  • TVS510/TR vs TVS505E3
  • TVS510/TR vs TVS505/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!