☰
TVS360
TVS360
Active
Description:  TVS DIODE 60VWM 105VC AXIAL
Manufacturer:  Microchip Technology
Datasheet:   TVS360 Datasheet
History Price: $10.6401
In Stock: 5040
TVS360 Specification
Specification
Part No
TVS360
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
60V
Voltage - Breakdown (Min)
67V
Voltage - Clamping (Max) @ Ipp
105V
Current - Peak Pulse (10/1000µs)
1.4A (8/20?s)
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
A, Axial
Mounting Type
A, Axial
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
TVS360 Related Parts
TVS305
TVS305
Microchip Technology
TVS DIODE 5VWM 8.7VC AXIAL
TVS305E3
TVS305E3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305E3/TR
TVS305E3/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS305SM
TVS305SM
Microchip Technology
TVS DIODE 5VWM 8.7VC A-MELF
TVS305SM/TR
TVS305SM/TR
Microchip Technology
TVS DIODE 5VWM 8.7VC A-MELF
TVS305SME3
TVS305SME3
Microchip Technology
TVS DIODE 5VWM 8.7VC A AXIAL
TVS310
TVS310
Microchip Technology
TVS DIODE 10VWM 16.8VC AXIAL
TVS310E3
TVS310E3
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310E3/TR
TVS310E3/TR
Microchip Technology
TVS DIODE 10VWM 16.8VC A AXIAL
TVS310SM
TVS310SM
Microchip Technology
TVS DIODE 10VWM 16.8VC A-MELF
TVS312
TVS312
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS312/TR
TVS312/TR
Microchip Technology
TVS DIODE 12VWM 21VC AXIAL
TVS360 Compare Parts
  • TVS360 vs TVSL02V09C005
  • TVS360 vs TVSL02V07C006
  • TVS360 vs TVSL02V05C018
  • TVS360 vs TVSL02V05C005
  • TVS360 vs TVSL02V03C011
  • TVS360 vs TVSA04V05C006
  • TVS360 vs TVSA02V05C004
  • TVS360 vs TVS8818MUTAG
  • TVS360 vs TVS8814MUTAG
  • TVS360 vs TVS8501V6MUT5G
  • TVS360 vs TVS8501V5MUT5G
  • TVS360 vs TVS5501V10MUT5G
  • TVS360 vs TVS5501V10MUT5G
  • TVS360 vs TVS528SM
  • TVS360 vs TVS528E3
  • TVS360 vs TVS528/TR
  • TVS360 vs TVS528
  • TVS360 vs TVS524SM
  • TVS360 vs TVS524E3/TR
  • TVS360 vs TVS524E3
  • TVS360 vs TVS524
  • TVS360 vs TVS518SM
  • TVS360 vs TVS518
  • TVS360 vs TVS515SM
  • TVS360 vs TVS515E3
  • TVS360 vs TVS515/TR
  • TVS360 vs TVS515
  • TVS360 vs TVS512SM
  • TVS360 vs TVS512E3
  • TVS360 vs TVS512/TR
  • TVS360 vs TVS512
  • TVS360 vs TVS510SM
  • TVS360 vs TVS510/TR
  • TVS360 vs TVS510
  • TVS360 vs TVS505SME3/TR
  • TVS360 vs TVS505SME3
  • TVS360 vs TVS505SM/TR
  • TVS360 vs TVS505SM
  • TVS360 vs TVS505E3/TR
  • TVS360 vs TVS505E3
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.