SM8LC12/TR13
SM8LC12/TR13
Active
Description:  TVS DIODE 12VWM 24VC 8-SO
Manufacturer:  Microchip Technology
History Price: $3.11001
In Stock: 40300
SM8LC12/TR13 Specification
Specification
Part No
SM8LC12/TR13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
TVSarray?
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
2
Voltage - Reverse Standoff (Typ)
12V
Voltage - Breakdown (Min)
13.3V
Voltage - Clamping (Max) @ Ipp
24V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
Power - Peak Pulse
500W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
25pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
8-SOIC (0.154", 3.90mm Width)
Mounting Type
8-SOIC
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
SM8LC12/TR13 PDF Datasheet
SM8LC12/TR13 Related Parts
SM8A27-E3/2D
SM8A27-E3/2D
Vishay General Semiconductor
TVS DIODE 22V 6600W UNI DO-218AB
SM8A27HE3/2D
SM8A27HE3/2D
Vishay General Semiconductor
TVS DIODE 22VWM 40VC DO218AB
SM8A27THE3/I
SM8A27THE3/I
Vishay General Semiconductor
TVS DIODE 22VWM 40VC DO218AB
SM8LC03/TR13
SM8LC03/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC03/TR7
SM8LC03/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC03E3/TR13
SM8LC03E3/TR13
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC03E3/TR7
SM8LC03E3/TR7
Microchip Technology
TVS DIODE 3.3VWM 9VC 8-SO
SM8LC05/TR13
SM8LC05/TR13
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05/TR7
SM8LC05/TR7
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05E3/TR13
SM8LC05E3/TR13
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05E3/TR7
SM8LC05E3/TR7
Microchip Technology
TVS DIODE 5VWM 11VC 8-SO
SM8LC05TR13E3
SM8LC05TR13E3
Microsemi Corporation
TVS DIODE 5VWM 11VC 8-SO
SM8LC12/TR13 Compare Parts
  • SM8LC12/TR13 vs SM8T43A
  • SM8LC12/TR13 vs SM8T40AH
  • SM8LC12/TR13 vs SM8T40A
  • SM8LC12/TR13 vs SM8T36CAH
  • SM8LC12/TR13 vs SM8T36AH
  • SM8LC12/TR13 vs SM8T36A
  • SM8LC12/TR13 vs SM8T33CAH
  • SM8LC12/TR13 vs SM8T33AH
  • SM8LC12/TR13 vs SM8T33A
  • SM8LC12/TR13 vs SM8T32AH
  • SM8LC12/TR13 vs SM8T32A
  • SM8LC12/TR13 vs SM8T30AH
  • SM8LC12/TR13 vs SM8T30A
  • SM8LC12/TR13 vs SM8T28AH
  • SM8LC12/TR13 vs SM8T28A
  • SM8LC12/TR13 vs SM8T26AH
  • SM8LC12/TR13 vs SM8T26A
  • SM8LC12/TR13 vs SM8T24AH
  • SM8LC12/TR13 vs SM8T24A
  • SM8LC12/TR13 vs SM8T22AH
  • SM8LC12/TR13 vs SM8T22A
  • SM8LC12/TR13 vs SM8T20AH
  • SM8LC12/TR13 vs SM8T20A
  • SM8LC12/TR13 vs SM8S85CAHM3/I
  • SM8LC12/TR13 vs SM8S78CAHM3/I
  • SM8LC12/TR13 vs SM8S75CAHM3/I
  • SM8LC12/TR13 vs SM8S70CAHM3/I
  • SM8LC12/TR13 vs SM8S64CAHM3/I
  • SM8LC12/TR13 vs SM8S60CAHM3/I
  • SM8LC12/TR13 vs SM8S58CAHM3/I
  • SM8LC12/TR13 vs SM8S54CAHM3/I
  • SM8LC12/TR13 vs SM8S51CAHM3/I
  • SM8LC12/TR13 vs SM8S48CAHM3/I
  • SM8LC12/TR13 vs SM8S48A-AU_R2_000A1
  • SM8LC12/TR13 vs SM8S45CAHM3/I
  • SM8LC12/TR13 vs SM8S43HE3/2D
  • SM8LC12/TR13 vs SM8S43-E3/2D
  • SM8LC12/TR13 vs SM8S43CAHM3/I
  • SM8LC12/TR13 vs SM8S43ATHE3/I
  • SM8LC12/TR13 vs SM8S43AHE3_A/I
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store