PIP208
PIP208
Active
Description:  TRANS VOLT SUPP 100V 15000W UNID
Manufacturer:  Microchip Technology
Datasheet:   PIP208 Datasheet
History Price: Active
In Stock: 13600
PIP208 Specification
Specification
Part No
PIP208
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
PIP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
295V
Voltage - Breakdown (Min)
347V
Voltage - Clamping (Max) @ Ipp
536V
Current - Peak Pulse (10/1000µs)
28A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TA)
Grade
-
Qualification
-
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
CASE-11
Unidirectional Channels
-
PIP208 Related Parts
PIP120
PIP120
Microchip Technology
TVS DIODE
PIP208H1
PIP208H1
Semtech Corporation
A TVS 15KW 208V HR
PIP24
PIP24
Microchip Technology
TVS DIODE
PIP250
PIP250
Microchip Technology
TVS DIODE
PIP30
PIP30
Microchip Technology
TVS DIODE
PIP440
PIP440
Microchip Technology
TVS DIODE
PIP500
PIP500
Microchip Technology
TVS DIODE
PIP60
PIP60
Microchip Technology
TVS DIODE
PIP8.4
PIP8.4
Microchip Technology
TVS DIODE
PIP208 Compare Parts
  • PIP208 vs PIP60
  • PIP208 vs PIP500
  • PIP208 vs PIP440
  • PIP208 vs PIP30
  • PIP208 vs PIP250
  • PIP208 vs PIP24
  • PIP208 vs PIP208H1
  • PIP208 vs PIP120
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock