☰
MXRT100KP54A
MXRT100KP54A
Active
Description:  TVS DIODE 54VWM 106VC CASE 5A
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 46960
MXRT100KP54A Specification
Specification
Part No
MXRT100KP54A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
54V
Voltage - Breakdown (Min)
60V
Voltage - Clamping (Max) @ Ipp
106V
Current - Peak Pulse (10/1000µs)
-
Power - Peak Pulse
100000W (100kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
Case 5A (DO-204AR)
Unidirectional Channels
-
MXRT100KP54A Related Parts
MXRT100KP100A
MXRT100KP100A
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP100AE3
MXRT100KP100AE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP100CA
MXRT100KP100CA
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP100CAE3
MXRT100KP100CAE3
Microchip Technology
TVS DIODE 100VWM 197VC CASE 5A
MXRT100KP110A
MXRT100KP110A
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP110AE3
MXRT100KP110AE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP110CA
MXRT100KP110CA
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP110CAE3
MXRT100KP110CAE3
Microchip Technology
TVS DIODE 110VWM 216VC CASE 5A
MXRT100KP120A
MXRT100KP120A
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP120AE3
MXRT100KP120AE3
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP120CA
MXRT100KP120CA
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP120CAE3
MXRT100KP120CAE3
Microchip Technology
TVS DIODE 120VWM 235VC CASE 5A
MXRT100KP54A Compare Parts
  • MXRT100KP54A vs MXRT100KP90CA
  • MXRT100KP54A vs MXRT100KP90AE3
  • MXRT100KP54A vs MXRT100KP90A
  • MXRT100KP54A vs MXRT100KP85CAE3
  • MXRT100KP54A vs MXRT100KP85CA/TR
  • MXRT100KP54A vs MXRT100KP85CA
  • MXRT100KP54A vs MXRT100KP85AE3
  • MXRT100KP54A vs MXRT100KP85A
  • MXRT100KP54A vs MXRT100KP78CAE3
  • MXRT100KP54A vs MXRT100KP78CA
  • MXRT100KP54A vs MXRT100KP78AE3
  • MXRT100KP54A vs MXRT100KP78A
  • MXRT100KP54A vs MXRT100KP75CAE3
  • MXRT100KP54A vs MXRT100KP75CA
  • MXRT100KP54A vs MXRT100KP75AE3
  • MXRT100KP54A vs MXRT100KP75A
  • MXRT100KP54A vs MXRT100KP70CAE3
  • MXRT100KP54A vs MXRT100KP70CA
  • MXRT100KP54A vs MXRT100KP70AE3
  • MXRT100KP54A vs MXRT100KP70A
  • MXRT100KP54A vs MXRT100KP64CAE3
  • MXRT100KP54A vs MXRT100KP64CA
  • MXRT100KP54A vs MXRT100KP64AE3
  • MXRT100KP54A vs MXRT100KP64A
  • MXRT100KP54A vs MXRT100KP60CAE3
  • MXRT100KP54A vs MXRT100KP60CA
  • MXRT100KP54A vs MXRT100KP60AE3
  • MXRT100KP54A vs MXRT100KP60A/TR
  • MXRT100KP54A vs MXRT100KP60A
  • MXRT100KP54A vs MXRT100KP58CAE3
  • MXRT100KP54A vs MXRT100KP58CA
  • MXRT100KP54A vs MXRT100KP58AE3
  • MXRT100KP54A vs MXRT100KP58A
  • MXRT100KP54A vs MXRT100KP54CAE3
  • MXRT100KP54A vs MXRT100KP54CA
  • MXRT100KP54A vs MXRT100KP54AE3
  • MXRT100KP54A vs MXRT100KP51CAE3
  • MXRT100KP54A vs MXRT100KP51CA
  • MXRT100KP54A vs MXRT100KP51AE3
  • MXRT100KP54A vs MXRT100KP51A
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious