☰
MXLSMLJ43CA
MXLSMLJ43CA
Active
Description:  TVS DIODE 43VWM 69.4VC DO214AB
Manufacturer:  Microchip Technology
Datasheet:   MXLSMLJ43CA Datasheet
History Price: Active
In Stock: 6155
MXLSMLJ43CA Specification
Specification
Part No
MXLSMLJ43CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
43V
Voltage - Breakdown (Min)
47.8V
Voltage - Clamping (Max) @ Ipp
69.4V
Current - Peak Pulse (10/1000µs)
43.2A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB
Unidirectional Channels
-
MXLSMLJ43CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMLJ43CA Compare Parts
  • MXLSMLJ43CA vs MXLUPTB8
  • MXLSMLJ43CA vs MXLUPTB5E3/TR
  • MXLSMLJ43CA vs MXLUPTB5E3
  • MXLSMLJ43CA vs MXLUPTB5
  • MXLSMLJ43CA vs MXLUPTB48E3/TR
  • MXLSMLJ43CA vs MXLUPTB48E3
  • MXLSMLJ43CA vs MXLUPTB48
  • MXLSMLJ43CA vs MXLUPTB33E3
  • MXLSMLJ43CA vs MXLUPTB33
  • MXLSMLJ43CA vs MXLUPTB28E3
  • MXLSMLJ43CA vs MXLUPTB28
  • MXLSMLJ43CA vs MXLUPTB24E3
  • MXLSMLJ43CA vs MXLUPTB24
  • MXLSMLJ43CA vs MXLUPTB17E3
  • MXLSMLJ43CA vs MXLUPTB17
  • MXLSMLJ43CA vs MXLUPTB15E3
  • MXLSMLJ43CA vs MXLUPTB15
  • MXLSMLJ43CA vs MXLUPTB12E3
  • MXLSMLJ43CA vs MXLUPTB12
  • MXLSMLJ43CA vs MXLUPTB10E3
  • MXLSMLJ43CA vs MXLUPTB10
  • MXLSMLJ43CA vs MXLUPT8E3
  • MXLSMLJ43CA vs MXLUPT8
  • MXLSMLJ43CA vs MXLUPT5E3
  • MXLSMLJ43CA vs MXLUPT5
  • MXLSMLJ43CA vs MXLUPT48E3
  • MXLSMLJ43CA vs MXLUPT48
  • MXLSMLJ43CA vs MXLUPT33E3
  • MXLSMLJ43CA vs MXLUPT33
  • MXLSMLJ43CA vs MXLUPT28E3
  • MXLSMLJ43CA vs MXLUPT28
  • MXLSMLJ43CA vs MXLUPT24E3
  • MXLSMLJ43CA vs MXLUPT24
  • MXLSMLJ43CA vs MXLUPT17E3
  • MXLSMLJ43CA vs MXLUPT17
  • MXLSMLJ43CA vs MXLUPT15E3
  • MXLSMLJ43CA vs MXLUPT15
  • MXLSMLJ43CA vs MXLUPT12E3
  • MXLSMLJ43CA vs MXLUPT12
  • MXLSMLJ43CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you