☰
MXLSMLG18CA
MXLSMLG18CA
Active
Description:  TVS DIODE 18VWM 29.2VC SMLG
Manufacturer:  Microchip Technology
Datasheet:   MXLSMLG18CA Datasheet
History Price: Active
In Stock: 14760
MXLSMLG18CA Specification
Specification
Part No
MXLSMLG18CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
18V
Voltage - Breakdown (Min)
20V
Voltage - Clamping (Max) @ Ipp
29.2V
Current - Peak Pulse (10/1000µs)
102.8A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AB, SMC Gull Wing
Supplier Device Package
DO-215AB (SMLG)
Unidirectional Channels
-
MXLSMLG18CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMLG18CA Compare Parts
  • MXLSMLG18CA vs MXLUPTB8
  • MXLSMLG18CA vs MXLUPTB5E3/TR
  • MXLSMLG18CA vs MXLUPTB5E3
  • MXLSMLG18CA vs MXLUPTB5
  • MXLSMLG18CA vs MXLUPTB48E3/TR
  • MXLSMLG18CA vs MXLUPTB48E3
  • MXLSMLG18CA vs MXLUPTB48
  • MXLSMLG18CA vs MXLUPTB33E3
  • MXLSMLG18CA vs MXLUPTB33
  • MXLSMLG18CA vs MXLUPTB28E3
  • MXLSMLG18CA vs MXLUPTB28
  • MXLSMLG18CA vs MXLUPTB24E3
  • MXLSMLG18CA vs MXLUPTB24
  • MXLSMLG18CA vs MXLUPTB17E3
  • MXLSMLG18CA vs MXLUPTB17
  • MXLSMLG18CA vs MXLUPTB15E3
  • MXLSMLG18CA vs MXLUPTB15
  • MXLSMLG18CA vs MXLUPTB12E3
  • MXLSMLG18CA vs MXLUPTB12
  • MXLSMLG18CA vs MXLUPTB10E3
  • MXLSMLG18CA vs MXLUPTB10
  • MXLSMLG18CA vs MXLUPT8E3
  • MXLSMLG18CA vs MXLUPT8
  • MXLSMLG18CA vs MXLUPT5E3
  • MXLSMLG18CA vs MXLUPT5
  • MXLSMLG18CA vs MXLUPT48E3
  • MXLSMLG18CA vs MXLUPT48
  • MXLSMLG18CA vs MXLUPT33E3
  • MXLSMLG18CA vs MXLUPT33
  • MXLSMLG18CA vs MXLUPT28E3
  • MXLSMLG18CA vs MXLUPT28
  • MXLSMLG18CA vs MXLUPT24E3
  • MXLSMLG18CA vs MXLUPT24
  • MXLSMLG18CA vs MXLUPT17E3
  • MXLSMLG18CA vs MXLUPT17
  • MXLSMLG18CA vs MXLUPT15E3
  • MXLSMLG18CA vs MXLUPT15
  • MXLSMLG18CA vs MXLUPT12E3
  • MXLSMLG18CA vs MXLUPT12
  • MXLSMLG18CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you