☰
MXLSMLG170CA
MXLSMLG170CA
Active
Description:  TVS DIODE 170VWM 275VC SMLG
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 1320
MXLSMLG170CA Specification
Specification
Part No
MXLSMLG170CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
170V
Voltage - Breakdown (Min)
189V
Voltage - Clamping (Max) @ Ipp
275V
Current - Peak Pulse (10/1000µs)
11A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AB, SMC Gull Wing
Supplier Device Package
DO-215AB (SMLG)
Unidirectional Channels
-
MXLSMLG170CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMLG170CA Compare Parts
  • MXLSMLG170CA vs MXLUPTB8
  • MXLSMLG170CA vs MXLUPTB5E3/TR
  • MXLSMLG170CA vs MXLUPTB5E3
  • MXLSMLG170CA vs MXLUPTB5
  • MXLSMLG170CA vs MXLUPTB48E3/TR
  • MXLSMLG170CA vs MXLUPTB48E3
  • MXLSMLG170CA vs MXLUPTB48
  • MXLSMLG170CA vs MXLUPTB33E3
  • MXLSMLG170CA vs MXLUPTB33
  • MXLSMLG170CA vs MXLUPTB28E3
  • MXLSMLG170CA vs MXLUPTB28
  • MXLSMLG170CA vs MXLUPTB24E3
  • MXLSMLG170CA vs MXLUPTB24
  • MXLSMLG170CA vs MXLUPTB17E3
  • MXLSMLG170CA vs MXLUPTB17
  • MXLSMLG170CA vs MXLUPTB15E3
  • MXLSMLG170CA vs MXLUPTB15
  • MXLSMLG170CA vs MXLUPTB12E3
  • MXLSMLG170CA vs MXLUPTB12
  • MXLSMLG170CA vs MXLUPTB10E3
  • MXLSMLG170CA vs MXLUPTB10
  • MXLSMLG170CA vs MXLUPT8E3
  • MXLSMLG170CA vs MXLUPT8
  • MXLSMLG170CA vs MXLUPT5E3
  • MXLSMLG170CA vs MXLUPT5
  • MXLSMLG170CA vs MXLUPT48E3
  • MXLSMLG170CA vs MXLUPT48
  • MXLSMLG170CA vs MXLUPT33E3
  • MXLSMLG170CA vs MXLUPT33
  • MXLSMLG170CA vs MXLUPT28E3
  • MXLSMLG170CA vs MXLUPT28
  • MXLSMLG170CA vs MXLUPT24E3
  • MXLSMLG170CA vs MXLUPT24
  • MXLSMLG170CA vs MXLUPT17E3
  • MXLSMLG170CA vs MXLUPT17
  • MXLSMLG170CA vs MXLUPT15E3
  • MXLSMLG170CA vs MXLUPT15
  • MXLSMLG170CA vs MXLUPT12E3
  • MXLSMLG170CA vs MXLUPT12
  • MXLSMLG170CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you