☰
MXLSMCG78CA
MXLSMCG78CA
Active
Description:  TVS DIODE 78VWM 126VC SMCG
Manufacturer:  Microchip Technology
Datasheet:   MXLSMCG78CA Datasheet
History Price: Active
In Stock: 11550
MXLSMCG78CA Specification
Specification
Part No
MXLSMCG78CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
78V
Voltage - Breakdown (Min)
86.7V
Voltage - Clamping (Max) @ Ipp
126V
Current - Peak Pulse (10/1000µs)
11.4A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AB, SMC Gull Wing
Supplier Device Package
DO-214AB (SMCG)
Unidirectional Channels
1
MXLSMCG78CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMCG78CA Compare Parts
  • MXLSMCG78CA vs MXLUPTB8
  • MXLSMCG78CA vs MXLUPTB5E3/TR
  • MXLSMCG78CA vs MXLUPTB5E3
  • MXLSMCG78CA vs MXLUPTB5
  • MXLSMCG78CA vs MXLUPTB48E3/TR
  • MXLSMCG78CA vs MXLUPTB48E3
  • MXLSMCG78CA vs MXLUPTB48
  • MXLSMCG78CA vs MXLUPTB33E3
  • MXLSMCG78CA vs MXLUPTB33
  • MXLSMCG78CA vs MXLUPTB28E3
  • MXLSMCG78CA vs MXLUPTB28
  • MXLSMCG78CA vs MXLUPTB24E3
  • MXLSMCG78CA vs MXLUPTB24
  • MXLSMCG78CA vs MXLUPTB17E3
  • MXLSMCG78CA vs MXLUPTB17
  • MXLSMCG78CA vs MXLUPTB15E3
  • MXLSMCG78CA vs MXLUPTB15
  • MXLSMCG78CA vs MXLUPTB12E3
  • MXLSMCG78CA vs MXLUPTB12
  • MXLSMCG78CA vs MXLUPTB10E3
  • MXLSMCG78CA vs MXLUPTB10
  • MXLSMCG78CA vs MXLUPT8E3
  • MXLSMCG78CA vs MXLUPT8
  • MXLSMCG78CA vs MXLUPT5E3
  • MXLSMCG78CA vs MXLUPT5
  • MXLSMCG78CA vs MXLUPT48E3
  • MXLSMCG78CA vs MXLUPT48
  • MXLSMCG78CA vs MXLUPT33E3
  • MXLSMCG78CA vs MXLUPT33
  • MXLSMCG78CA vs MXLUPT28E3
  • MXLSMCG78CA vs MXLUPT28
  • MXLSMCG78CA vs MXLUPT24E3
  • MXLSMCG78CA vs MXLUPT24
  • MXLSMCG78CA vs MXLUPT17E3
  • MXLSMCG78CA vs MXLUPT17
  • MXLSMCG78CA vs MXLUPT15E3
  • MXLSMCG78CA vs MXLUPT15
  • MXLSMCG78CA vs MXLUPT12E3
  • MXLSMCG78CA vs MXLUPT12
  • MXLSMCG78CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you