☰
MXLSMBJ5.0A
MXLSMBJ5.0A
Active
Description:  TVS DIODE 5VWM 9.2VC SMBJ
Manufacturer:  Microchip Technology
Datasheet:   MXLSMBJ5.0A Datasheet
History Price: Active
In Stock: 24640
MXLSMBJ5.0A Specification
Specification
Part No
MXLSMBJ5.0A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6.4V
Voltage - Clamping (Max) @ Ipp
9.2V
Current - Peak Pulse (10/1000µs)
65.2A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMBJ)
Unidirectional Channels
1
MXLSMBJ5.0A Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMBJ5.0A Compare Parts
  • MXLSMBJ5.0A vs MXLUPTB8
  • MXLSMBJ5.0A vs MXLUPTB5E3/TR
  • MXLSMBJ5.0A vs MXLUPTB5E3
  • MXLSMBJ5.0A vs MXLUPTB5
  • MXLSMBJ5.0A vs MXLUPTB48E3/TR
  • MXLSMBJ5.0A vs MXLUPTB48E3
  • MXLSMBJ5.0A vs MXLUPTB48
  • MXLSMBJ5.0A vs MXLUPTB33E3
  • MXLSMBJ5.0A vs MXLUPTB33
  • MXLSMBJ5.0A vs MXLUPTB28E3
  • MXLSMBJ5.0A vs MXLUPTB28
  • MXLSMBJ5.0A vs MXLUPTB24E3
  • MXLSMBJ5.0A vs MXLUPTB24
  • MXLSMBJ5.0A vs MXLUPTB17E3
  • MXLSMBJ5.0A vs MXLUPTB17
  • MXLSMBJ5.0A vs MXLUPTB15E3
  • MXLSMBJ5.0A vs MXLUPTB15
  • MXLSMBJ5.0A vs MXLUPTB12E3
  • MXLSMBJ5.0A vs MXLUPTB12
  • MXLSMBJ5.0A vs MXLUPTB10E3
  • MXLSMBJ5.0A vs MXLUPTB10
  • MXLSMBJ5.0A vs MXLUPT8E3
  • MXLSMBJ5.0A vs MXLUPT8
  • MXLSMBJ5.0A vs MXLUPT5E3
  • MXLSMBJ5.0A vs MXLUPT5
  • MXLSMBJ5.0A vs MXLUPT48E3
  • MXLSMBJ5.0A vs MXLUPT48
  • MXLSMBJ5.0A vs MXLUPT33E3
  • MXLSMBJ5.0A vs MXLUPT33
  • MXLSMBJ5.0A vs MXLUPT28E3
  • MXLSMBJ5.0A vs MXLUPT28
  • MXLSMBJ5.0A vs MXLUPT24E3
  • MXLSMBJ5.0A vs MXLUPT24
  • MXLSMBJ5.0A vs MXLUPT17E3
  • MXLSMBJ5.0A vs MXLUPT17
  • MXLSMBJ5.0A vs MXLUPT15E3
  • MXLSMBJ5.0A vs MXLUPT15
  • MXLSMBJ5.0A vs MXLUPT12E3
  • MXLSMBJ5.0A vs MXLUPT12
  • MXLSMBJ5.0A vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you