☰
MXLSMBG33CAE3
MXLSMBG33CAE3
Active
Description:  TVS DIODE 33VWM 53.3VC SMBG
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 25440
MXLSMBG33CAE3 Specification
Specification
Part No
MXLSMBG33CAE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
33V
Voltage - Breakdown (Min)
36.7V
Voltage - Clamping (Max) @ Ipp
53.3V
Current - Peak Pulse (10/1000µs)
11.3A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
DO-215AA, SMB Gull Wing
Supplier Device Package
DO-214AA (SMBG)
Unidirectional Channels
1
MXLSMBG33CAE3 Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLSMBG33CAE3 Compare Parts
  • MXLSMBG33CAE3 vs MXLUPTB8
  • MXLSMBG33CAE3 vs MXLUPTB5E3/TR
  • MXLSMBG33CAE3 vs MXLUPTB5E3
  • MXLSMBG33CAE3 vs MXLUPTB5
  • MXLSMBG33CAE3 vs MXLUPTB48E3/TR
  • MXLSMBG33CAE3 vs MXLUPTB48E3
  • MXLSMBG33CAE3 vs MXLUPTB48
  • MXLSMBG33CAE3 vs MXLUPTB33E3
  • MXLSMBG33CAE3 vs MXLUPTB33
  • MXLSMBG33CAE3 vs MXLUPTB28E3
  • MXLSMBG33CAE3 vs MXLUPTB28
  • MXLSMBG33CAE3 vs MXLUPTB24E3
  • MXLSMBG33CAE3 vs MXLUPTB24
  • MXLSMBG33CAE3 vs MXLUPTB17E3
  • MXLSMBG33CAE3 vs MXLUPTB17
  • MXLSMBG33CAE3 vs MXLUPTB15E3
  • MXLSMBG33CAE3 vs MXLUPTB15
  • MXLSMBG33CAE3 vs MXLUPTB12E3
  • MXLSMBG33CAE3 vs MXLUPTB12
  • MXLSMBG33CAE3 vs MXLUPTB10E3
  • MXLSMBG33CAE3 vs MXLUPTB10
  • MXLSMBG33CAE3 vs MXLUPT8E3
  • MXLSMBG33CAE3 vs MXLUPT8
  • MXLSMBG33CAE3 vs MXLUPT5E3
  • MXLSMBG33CAE3 vs MXLUPT5
  • MXLSMBG33CAE3 vs MXLUPT48E3
  • MXLSMBG33CAE3 vs MXLUPT48
  • MXLSMBG33CAE3 vs MXLUPT33E3
  • MXLSMBG33CAE3 vs MXLUPT33
  • MXLSMBG33CAE3 vs MXLUPT28E3
  • MXLSMBG33CAE3 vs MXLUPT28
  • MXLSMBG33CAE3 vs MXLUPT24E3
  • MXLSMBG33CAE3 vs MXLUPT24
  • MXLSMBG33CAE3 vs MXLUPT17E3
  • MXLSMBG33CAE3 vs MXLUPT17
  • MXLSMBG33CAE3 vs MXLUPT15E3
  • MXLSMBG33CAE3 vs MXLUPT15
  • MXLSMBG33CAE3 vs MXLUPT12E3
  • MXLSMBG33CAE3 vs MXLUPT12
  • MXLSMBG33CAE3 vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you