☰
MXLPLAD7.5KP14A
MXLPLAD7.5KP14A
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 41840
MXLPLAD7.5KP14A Specification
Specification
Part No
MXLPLAD7.5KP14A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
323A
Power - Peak Pulse
7500W (7.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Surface Mount
Package / Case
Nonstandard SMD
Supplier Device Package
Mini-PLAD
Unidirectional Channels
1
MXLPLAD7.5KP14A Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLPLAD7.5KP14A Compare Parts
  • MXLPLAD7.5KP14A vs MXLUPTB8
  • MXLPLAD7.5KP14A vs MXLUPTB5E3/TR
  • MXLPLAD7.5KP14A vs MXLUPTB5E3
  • MXLPLAD7.5KP14A vs MXLUPTB5
  • MXLPLAD7.5KP14A vs MXLUPTB48E3/TR
  • MXLPLAD7.5KP14A vs MXLUPTB48E3
  • MXLPLAD7.5KP14A vs MXLUPTB48
  • MXLPLAD7.5KP14A vs MXLUPTB33E3
  • MXLPLAD7.5KP14A vs MXLUPTB33
  • MXLPLAD7.5KP14A vs MXLUPTB28E3
  • MXLPLAD7.5KP14A vs MXLUPTB28
  • MXLPLAD7.5KP14A vs MXLUPTB24E3
  • MXLPLAD7.5KP14A vs MXLUPTB24
  • MXLPLAD7.5KP14A vs MXLUPTB17E3
  • MXLPLAD7.5KP14A vs MXLUPTB17
  • MXLPLAD7.5KP14A vs MXLUPTB15E3
  • MXLPLAD7.5KP14A vs MXLUPTB15
  • MXLPLAD7.5KP14A vs MXLUPTB12E3
  • MXLPLAD7.5KP14A vs MXLUPTB12
  • MXLPLAD7.5KP14A vs MXLUPTB10E3
  • MXLPLAD7.5KP14A vs MXLUPTB10
  • MXLPLAD7.5KP14A vs MXLUPT8E3
  • MXLPLAD7.5KP14A vs MXLUPT8
  • MXLPLAD7.5KP14A vs MXLUPT5E3
  • MXLPLAD7.5KP14A vs MXLUPT5
  • MXLPLAD7.5KP14A vs MXLUPT48E3
  • MXLPLAD7.5KP14A vs MXLUPT48
  • MXLPLAD7.5KP14A vs MXLUPT33E3
  • MXLPLAD7.5KP14A vs MXLUPT33
  • MXLPLAD7.5KP14A vs MXLUPT28E3
  • MXLPLAD7.5KP14A vs MXLUPT28
  • MXLPLAD7.5KP14A vs MXLUPT24E3
  • MXLPLAD7.5KP14A vs MXLUPT24
  • MXLPLAD7.5KP14A vs MXLUPT17E3
  • MXLPLAD7.5KP14A vs MXLUPT17
  • MXLPLAD7.5KP14A vs MXLUPT15E3
  • MXLPLAD7.5KP14A vs MXLUPT15
  • MXLPLAD7.5KP14A vs MXLUPT12E3
  • MXLPLAD7.5KP14A vs MXLUPT12
  • MXLPLAD7.5KP14A vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you