☰
MXLP4KE120CA
MXLP4KE120CA
Active
Description:  TVS DIODE 102VWM 165VC DO204AL
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 35520
MXLP4KE120CA Specification
Specification
Part No
MXLP4KE120CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
102V
Voltage - Breakdown (Min)
114V
Voltage - Clamping (Max) @ Ipp
165V
Current - Peak Pulse (10/1000µs)
2.4A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
Unidirectional Channels
1
MXLP4KE120CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLP4KE120CA Compare Parts
  • MXLP4KE120CA vs MXLUPTB8
  • MXLP4KE120CA vs MXLUPTB5E3/TR
  • MXLP4KE120CA vs MXLUPTB5E3
  • MXLP4KE120CA vs MXLUPTB5
  • MXLP4KE120CA vs MXLUPTB48E3/TR
  • MXLP4KE120CA vs MXLUPTB48E3
  • MXLP4KE120CA vs MXLUPTB48
  • MXLP4KE120CA vs MXLUPTB33E3
  • MXLP4KE120CA vs MXLUPTB33
  • MXLP4KE120CA vs MXLUPTB28E3
  • MXLP4KE120CA vs MXLUPTB28
  • MXLP4KE120CA vs MXLUPTB24E3
  • MXLP4KE120CA vs MXLUPTB24
  • MXLP4KE120CA vs MXLUPTB17E3
  • MXLP4KE120CA vs MXLUPTB17
  • MXLP4KE120CA vs MXLUPTB15E3
  • MXLP4KE120CA vs MXLUPTB15
  • MXLP4KE120CA vs MXLUPTB12E3
  • MXLP4KE120CA vs MXLUPTB12
  • MXLP4KE120CA vs MXLUPTB10E3
  • MXLP4KE120CA vs MXLUPTB10
  • MXLP4KE120CA vs MXLUPT8E3
  • MXLP4KE120CA vs MXLUPT8
  • MXLP4KE120CA vs MXLUPT5E3
  • MXLP4KE120CA vs MXLUPT5
  • MXLP4KE120CA vs MXLUPT48E3
  • MXLP4KE120CA vs MXLUPT48
  • MXLP4KE120CA vs MXLUPT33E3
  • MXLP4KE120CA vs MXLUPT33
  • MXLP4KE120CA vs MXLUPT28E3
  • MXLP4KE120CA vs MXLUPT28
  • MXLP4KE120CA vs MXLUPT24E3
  • MXLP4KE120CA vs MXLUPT24
  • MXLP4KE120CA vs MXLUPT17E3
  • MXLP4KE120CA vs MXLUPT17
  • MXLP4KE120CA vs MXLUPT15E3
  • MXLP4KE120CA vs MXLUPT15
  • MXLP4KE120CA vs MXLUPT12E3
  • MXLP4KE120CA vs MXLUPT12
  • MXLP4KE120CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you