☰
MXLDA3KP13A
MXLDA3KP13A
Active
Description:  UNI-DIRECTIONAL TVS_16L DIP
Manufacturer:  Microchip Technology
Datasheet:   MXLDA3KP13A Datasheet
History Price: $80.33008
In Stock: 36260
MXLDA3KP13A Specification
Specification
Part No
MXLDA3KP13A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
MDA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
8
Voltage - Reverse Standoff (Typ)
13V
Voltage - Breakdown (Min)
14.4V
Voltage - Clamping (Max) @ Ipp
21.5V
Current - Peak Pulse (10/1000µs)
139.4A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
16-SMD, Gull Wing
Supplier Device Package
-
Unidirectional Channels
-
MXLDA3KP13A PDF Datasheet
MXLDA3KP13A Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLDA3KP13A Compare Parts
  • MXLDA3KP13A vs MXLUPTB8
  • MXLDA3KP13A vs MXLUPTB5E3/TR
  • MXLDA3KP13A vs MXLUPTB5E3
  • MXLDA3KP13A vs MXLUPTB5
  • MXLDA3KP13A vs MXLUPTB48E3/TR
  • MXLDA3KP13A vs MXLUPTB48E3
  • MXLDA3KP13A vs MXLUPTB48
  • MXLDA3KP13A vs MXLUPTB33E3
  • MXLDA3KP13A vs MXLUPTB33
  • MXLDA3KP13A vs MXLUPTB28E3
  • MXLDA3KP13A vs MXLUPTB28
  • MXLDA3KP13A vs MXLUPTB24E3
  • MXLDA3KP13A vs MXLUPTB24
  • MXLDA3KP13A vs MXLUPTB17E3
  • MXLDA3KP13A vs MXLUPTB17
  • MXLDA3KP13A vs MXLUPTB15E3
  • MXLDA3KP13A vs MXLUPTB15
  • MXLDA3KP13A vs MXLUPTB12E3
  • MXLDA3KP13A vs MXLUPTB12
  • MXLDA3KP13A vs MXLUPTB10E3
  • MXLDA3KP13A vs MXLUPTB10
  • MXLDA3KP13A vs MXLUPT8E3
  • MXLDA3KP13A vs MXLUPT8
  • MXLDA3KP13A vs MXLUPT5E3
  • MXLDA3KP13A vs MXLUPT5
  • MXLDA3KP13A vs MXLUPT48E3
  • MXLDA3KP13A vs MXLUPT48
  • MXLDA3KP13A vs MXLUPT33E3
  • MXLDA3KP13A vs MXLUPT33
  • MXLDA3KP13A vs MXLUPT28E3
  • MXLDA3KP13A vs MXLUPT28
  • MXLDA3KP13A vs MXLUPT24E3
  • MXLDA3KP13A vs MXLUPT24
  • MXLDA3KP13A vs MXLUPT17E3
  • MXLDA3KP13A vs MXLUPT17
  • MXLDA3KP13A vs MXLUPT15E3
  • MXLDA3KP13A vs MXLUPT15
  • MXLDA3KP13A vs MXLUPT12E3
  • MXLDA3KP13A vs MXLUPT12
  • MXLDA3KP13A vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you