☰
MXLCE30A/TR
MXLCE30A/TR
Active
Description:  TVS DIODE 30VWM 48.4VC CASE-1
Manufacturer:  Microchip Technology
Datasheet:   MXLCE30A/TR Datasheet
History Price: $26.0901
In Stock: 46000
MXLCE30A/TR Specification
Specification
Part No
MXLCE30A/TR
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
48.4V
Current - Peak Pulse (10/1000µs)
31A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-201AA, DO-27, Axial
Supplier Device Package
CASE-1
Unidirectional Channels
1
MXLCE30A/TR Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLCE30A/TR Compare Parts
  • MXLCE30A/TR vs MXLUPTB8
  • MXLCE30A/TR vs MXLUPTB5E3/TR
  • MXLCE30A/TR vs MXLUPTB5E3
  • MXLCE30A/TR vs MXLUPTB5
  • MXLCE30A/TR vs MXLUPTB48E3/TR
  • MXLCE30A/TR vs MXLUPTB48E3
  • MXLCE30A/TR vs MXLUPTB48
  • MXLCE30A/TR vs MXLUPTB33E3
  • MXLCE30A/TR vs MXLUPTB33
  • MXLCE30A/TR vs MXLUPTB28E3
  • MXLCE30A/TR vs MXLUPTB28
  • MXLCE30A/TR vs MXLUPTB24E3
  • MXLCE30A/TR vs MXLUPTB24
  • MXLCE30A/TR vs MXLUPTB17E3
  • MXLCE30A/TR vs MXLUPTB17
  • MXLCE30A/TR vs MXLUPTB15E3
  • MXLCE30A/TR vs MXLUPTB15
  • MXLCE30A/TR vs MXLUPTB12E3
  • MXLCE30A/TR vs MXLUPTB12
  • MXLCE30A/TR vs MXLUPTB10E3
  • MXLCE30A/TR vs MXLUPTB10
  • MXLCE30A/TR vs MXLUPT8E3
  • MXLCE30A/TR vs MXLUPT8
  • MXLCE30A/TR vs MXLUPT5E3
  • MXLCE30A/TR vs MXLUPT5
  • MXLCE30A/TR vs MXLUPT48E3
  • MXLCE30A/TR vs MXLUPT48
  • MXLCE30A/TR vs MXLUPT33E3
  • MXLCE30A/TR vs MXLUPT33
  • MXLCE30A/TR vs MXLUPT28E3
  • MXLCE30A/TR vs MXLUPT28
  • MXLCE30A/TR vs MXLUPT24E3
  • MXLCE30A/TR vs MXLUPT24
  • MXLCE30A/TR vs MXLUPT17E3
  • MXLCE30A/TR vs MXLUPT17
  • MXLCE30A/TR vs MXLUPT15E3
  • MXLCE30A/TR vs MXLUPT15
  • MXLCE30A/TR vs MXLUPT12E3
  • MXLCE30A/TR vs MXLUPT12
  • MXLCE30A/TR vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you