☰
MXLC26A
MXLC26A
Active
Description:  TVS DIODE 26VWM 42.1VC DO13
Manufacturer:  Microchip Technology
Datasheet:   MXLC26A Datasheet
History Price: Active
In Stock: 23680
MXLC26A Specification
Specification
Part No
MXLC26A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
26V
Voltage - Breakdown (Min)
28.9V
Voltage - Clamping (Max) @ Ipp
42.1V
Current - Peak Pulse (10/1000µs)
36A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-202AA, DO-13, Axial
Supplier Device Package
DO-13 (DO-202AA)
Unidirectional Channels
1
MXLC26A Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXLC26A Compare Parts
  • MXLC26A vs MXLUPTB8
  • MXLC26A vs MXLUPTB5E3/TR
  • MXLC26A vs MXLUPTB5E3
  • MXLC26A vs MXLUPTB5
  • MXLC26A vs MXLUPTB48E3/TR
  • MXLC26A vs MXLUPTB48E3
  • MXLC26A vs MXLUPTB48
  • MXLC26A vs MXLUPTB33E3
  • MXLC26A vs MXLUPTB33
  • MXLC26A vs MXLUPTB28E3
  • MXLC26A vs MXLUPTB28
  • MXLC26A vs MXLUPTB24E3
  • MXLC26A vs MXLUPTB24
  • MXLC26A vs MXLUPTB17E3
  • MXLC26A vs MXLUPTB17
  • MXLC26A vs MXLUPTB15E3
  • MXLC26A vs MXLUPTB15
  • MXLC26A vs MXLUPTB12E3
  • MXLC26A vs MXLUPTB12
  • MXLC26A vs MXLUPTB10E3
  • MXLC26A vs MXLUPTB10
  • MXLC26A vs MXLUPT8E3
  • MXLC26A vs MXLUPT8
  • MXLC26A vs MXLUPT5E3
  • MXLC26A vs MXLUPT5
  • MXLC26A vs MXLUPT48E3
  • MXLC26A vs MXLUPT48
  • MXLC26A vs MXLUPT33E3
  • MXLC26A vs MXLUPT33
  • MXLC26A vs MXLUPT28E3
  • MXLC26A vs MXLUPT28
  • MXLC26A vs MXLUPT24E3
  • MXLC26A vs MXLUPT24
  • MXLC26A vs MXLUPT17E3
  • MXLC26A vs MXLUPT17
  • MXLC26A vs MXLUPT15E3
  • MXLC26A vs MXLUPT15
  • MXLC26A vs MXLUPT12E3
  • MXLC26A vs MXLUPT12
  • MXLC26A vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you