☰
MXL15KP30CA
MXL15KP30CA
Active
Description:  TVS DIODE 30VWM 50.7VC CASE 5A
Manufacturer:  Microchip Technology
Datasheet:   MXL15KP30CA Datasheet
History Price: Active
In Stock: 320
MXL15KP30CA Specification
Specification
Part No
MXL15KP30CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
30V
Voltage - Breakdown (Min)
33.3V
Voltage - Clamping (Max) @ Ipp
50.7V
Current - Peak Pulse (10/1000µs)
296A
Power - Peak Pulse
15000W (15kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
Case 5A (DO-204AR)
Unidirectional Channels
-
MXL15KP30CA Related Parts
MXL1.5KE120AE3
MXL1.5KE120AE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
MXL15KP100A
MXL15KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100AE3
MXL15KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CA
MXL15KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP100CAE3
MXL15KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MXL15KP110A
MXL15KP110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110AE3
MXL15KP110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CA
MXL15KP110CA
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP110CAE3
MXL15KP110CAE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE 5A
MXL15KP120A
MXL15KP120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120AE3
MXL15KP120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP120CA
MXL15KP120CA
Microchip Technology
TVS DIODE 120VWM 193VC CASE 5A
MXL15KP30CA Compare Parts
  • MXL15KP30CA vs MXLUPTB8
  • MXL15KP30CA vs MXLUPTB5E3/TR
  • MXL15KP30CA vs MXLUPTB5E3
  • MXL15KP30CA vs MXLUPTB5
  • MXL15KP30CA vs MXLUPTB48E3/TR
  • MXL15KP30CA vs MXLUPTB48E3
  • MXL15KP30CA vs MXLUPTB48
  • MXL15KP30CA vs MXLUPTB33E3
  • MXL15KP30CA vs MXLUPTB33
  • MXL15KP30CA vs MXLUPTB28E3
  • MXL15KP30CA vs MXLUPTB28
  • MXL15KP30CA vs MXLUPTB24E3
  • MXL15KP30CA vs MXLUPTB24
  • MXL15KP30CA vs MXLUPTB17E3
  • MXL15KP30CA vs MXLUPTB17
  • MXL15KP30CA vs MXLUPTB15E3
  • MXL15KP30CA vs MXLUPTB15
  • MXL15KP30CA vs MXLUPTB12E3
  • MXL15KP30CA vs MXLUPTB12
  • MXL15KP30CA vs MXLUPTB10E3
  • MXL15KP30CA vs MXLUPTB10
  • MXL15KP30CA vs MXLUPT8E3
  • MXL15KP30CA vs MXLUPT8
  • MXL15KP30CA vs MXLUPT5E3
  • MXL15KP30CA vs MXLUPT5
  • MXL15KP30CA vs MXLUPT48E3
  • MXL15KP30CA vs MXLUPT48
  • MXL15KP30CA vs MXLUPT33E3
  • MXL15KP30CA vs MXLUPT33
  • MXL15KP30CA vs MXLUPT28E3
  • MXL15KP30CA vs MXLUPT28
  • MXL15KP30CA vs MXLUPT24E3
  • MXL15KP30CA vs MXLUPT24
  • MXL15KP30CA vs MXLUPT17E3
  • MXL15KP30CA vs MXLUPT17
  • MXL15KP30CA vs MXLUPT15E3
  • MXL15KP30CA vs MXLUPT15
  • MXL15KP30CA vs MXLUPT12E3
  • MXL15KP30CA vs MXLUPT12
  • MXL15KP30CA vs MXLUPT10E3
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you