☰
MXDA3KP28CA
MXDA3KP28CA
Active
Description:  BI-DIRECTIONAL TVS_16L DIP
Manufacturer:  Microchip Technology
Datasheet:   MXDA3KP28CA Datasheet
History Price: $93.3703
In Stock: 9760
MXDA3KP28CA Specification
Specification
Part No
MXDA3KP28CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
MDA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
8
Voltage - Reverse Standoff (Typ)
28V
Voltage - Breakdown (Min)
31.1V
Voltage - Clamping (Max) @ Ipp
45.4V
Current - Peak Pulse (10/1000µs)
66A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
16-SMD, Gull Wing
Supplier Device Package
-
Unidirectional Channels
-
MXDA3KP28CA PDF Datasheet
MXDA3KP28CA Related Parts
MXDA3KP10A
MXDA3KP10A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MXDA3KP10AE3
MXDA3KP10AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MXDA3KP10CA
MXDA3KP10CA
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MXDA3KP10CAE3
MXDA3KP10CAE3
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MXDA3KP11A
MXDA3KP11A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MXDA3KP11AE3
MXDA3KP11AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MXDA3KP11CA
MXDA3KP11CA
Microchip Technology
BI-DIRECTIONAL TVS _ 16L DIP
MXDA3KP11CAE3
MXDA3KP11CAE3
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MXDA3KP12A
MXDA3KP12A
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MXDA3KP12AE3
MXDA3KP12AE3
Microchip Technology
UNI-DIRECTIONAL TVS_16L DIP
MXDA3KP12CA
MXDA3KP12CA
Microchip Technology
BI-DIRECTIONAL TVS _ 16L DIP
MXDA3KP12CAE3
MXDA3KP12CAE3
Microchip Technology
BI-DIRECTIONAL TVS_16L DIP
MXDA3KP28CA Compare Parts
  • MXDA3KP28CA vs MXDLTS-8C
  • MXDA3KP28CA vs MXDLTS-5A
  • MXDA3KP28CA vs MXDLTS-5
  • MXDA3KP28CA vs MXDLTS-30CA
  • MXDA3KP28CA vs MXDLTS-30C
  • MXDA3KP28CA vs MXDLTS-30A
  • MXDA3KP28CA vs MXDLTS-30
  • MXDA3KP28CA vs MXDLTS-24A
  • MXDA3KP28CA vs MXDLTS-24
  • MXDA3KP28CA vs MXDLTS-19CA
  • MXDA3KP28CA vs MXDLTS-19C
  • MXDA3KP28CA vs MXDLTS-17A
  • MXDA3KP28CA vs MXDLTS-17
  • MXDA3KP28CA vs MXDLTS-13CA
  • MXDA3KP28CA vs MXDLTS-13C
  • MXDA3KP28CA vs MXDLTS-12A
  • MXDA3KP28CA vs MXDLTS-12
  • MXDA3KP28CA vs MXDA3KP9.0CAE3
  • MXDA3KP28CA vs MXDA3KP9.0CA
  • MXDA3KP28CA vs MXDA3KP9.0AE3
  • MXDA3KP28CA vs MXDA3KP9.0A
  • MXDA3KP28CA vs MXDA3KP8.5CAE3
  • MXDA3KP28CA vs MXDA3KP8.5CA
  • MXDA3KP28CA vs MXDA3KP8.5AE3
  • MXDA3KP28CA vs MXDA3KP8.5A
  • MXDA3KP28CA vs MXDA3KP8.0CAE3
  • MXDA3KP28CA vs MXDA3KP8.0CA
  • MXDA3KP28CA vs MXDA3KP8.0AE3
  • MXDA3KP28CA vs MXDA3KP8.0A
  • MXDA3KP28CA vs MXDA3KP7.5CAE3
  • MXDA3KP28CA vs MXDA3KP7.5CA
  • MXDA3KP28CA vs MXDA3KP7.5AE3
  • MXDA3KP28CA vs MXDA3KP7.5A
  • MXDA3KP28CA vs MXDA3KP7.0CAE3
  • MXDA3KP28CA vs MXDA3KP7.0CA
  • MXDA3KP28CA vs MXDA3KP7.0AE3
  • MXDA3KP28CA vs MXDA3KP7.0A
  • MXDA3KP28CA vs MXDA3KP6.5CAE3
  • MXDA3KP28CA vs MXDA3KP6.5CA
  • MXDA3KP28CA vs MXDA3KP6.5AE3
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you