☰
MX5KP78AE3
MX5KP78AE3
Active
Description:  TVS DIODE 78VWM 126VC CASE 5A
Manufacturer:  Microchip Technology
Datasheet:   MX5KP78AE3 Datasheet
History Price: Active
In Stock: 26400
MX5KP78AE3 Specification
Specification
Part No
MX5KP78AE3
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
78V
Voltage - Breakdown (Min)
86.7V
Voltage - Clamping (Max) @ Ipp
126V
Current - Peak Pulse (10/1000µs)
40A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-204AR, Axial
Supplier Device Package
Case 5A (DO-204AR)
Unidirectional Channels
1
MX5KP78AE3 Related Parts
MX5KP100A
MX5KP100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP100AE3
MX5KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP100CA
MX5KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP100CAE3
MX5KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE 5A
MX5KP10A
MX5KP10A
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP10AE3
MX5KP10AE3
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP10CA
MX5KP10CA
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP10CAE3
MX5KP10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC CASE 5A
MX5KP110A
MX5KP110A
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP110AE3
MX5KP110AE3
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP110CA
MX5KP110CA
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP110CAE3
MX5KP110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC CASE 5A
MX5KP78AE3 Compare Parts
  • MX5KP78AE3 vs MX5KP90CA
  • MX5KP78AE3 vs MX5KP90AE3
  • MX5KP78AE3 vs MX5KP90A
  • MX5KP78AE3 vs MX5KP9.0CAE3
  • MX5KP78AE3 vs MX5KP9.0CA
  • MX5KP78AE3 vs MX5KP9.0AE3
  • MX5KP78AE3 vs MX5KP9.0A
  • MX5KP78AE3 vs MX5KP85CAE3
  • MX5KP78AE3 vs MX5KP85CA
  • MX5KP78AE3 vs MX5KP85AE3
  • MX5KP78AE3 vs MX5KP85A
  • MX5KP78AE3 vs MX5KP8.5CAE3
  • MX5KP78AE3 vs MX5KP8.5CA
  • MX5KP78AE3 vs MX5KP8.5AE3
  • MX5KP78AE3 vs MX5KP8.5A
  • MX5KP78AE3 vs MX5KP8.0CAE3
  • MX5KP78AE3 vs MX5KP8.0CA
  • MX5KP78AE3 vs MX5KP8.0AE3
  • MX5KP78AE3 vs MX5KP8.0A
  • MX5KP78AE3 vs MX5KP78CAE3
  • MX5KP78AE3 vs MX5KP78CA
  • MX5KP78AE3 vs MX5KP78A
  • MX5KP78AE3 vs MX5KP75CAE3
  • MX5KP78AE3 vs MX5KP75CA
  • MX5KP78AE3 vs MX5KP75AE3
  • MX5KP78AE3 vs MX5KP75A
  • MX5KP78AE3 vs MX5KP70CAE3
  • MX5KP78AE3 vs MX5KP70CA
  • MX5KP78AE3 vs MX5KP70AE3
  • MX5KP78AE3 vs MX5KP70A
  • MX5KP78AE3 vs MX5KP7.5CAE3
  • MX5KP78AE3 vs MX5KP7.5CA
  • MX5KP78AE3 vs MX5KP7.5AE3
  • MX5KP78AE3 vs MX5KP7.5A
  • MX5KP78AE3 vs MX5KP7.0CAE3
  • MX5KP78AE3 vs MX5KP7.0CA
  • MX5KP78AE3 vs MX5KP7.0AE3
  • MX5KP78AE3 vs MX5KP7.0A
  • MX5KP78AE3 vs MX5KP64CAE3
  • MX5KP78AE3 vs MX5KP64CA
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci